Visual Sound, Inc. UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA58 Handheld Transmitter and Beta58 Microphone ULXP124/BETA58

Description
Shure Incorporated Includes WA302 Instrument Cable and ULX2/BETA58 Handheld Transmitter with BETA58 Microphone. ULX Wireless Professional Dual Channel Mixed System with Two (2) ULXP4 Diversity Receivers, ULX1 Bodypack Transmitter and ULX2/BETA58 Handheld Microphone.
Description
Shure Incorporated Includes WA302 Instrument Cable and ULX2/BETA58 Handheld Transmitter with BETA58 Microphone. ULX Wireless Professional Dual Channel Mixed System with Two (2) ULXP4 Diversity Receivers, ULX1 Bodypack Transmitter and ULX2/BETA58 Handheld Microphone.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA58 Handheld Transmitter and Beta58 Microphone - ULXP124/BETA58 - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA58 Handheld Transmitter and Beta58 Microphone
ULXP124/BETA58
UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA58 Handheld Transmitter and Beta58 Microphone ULXP124/BETA58
Shure Incorporated Includes WA302 Instrument Cable and ULX2/BETA58 Handheld Transmitter with BETA58 Microphone. ULX Wireless Professional Dual Channel Mixed System with Two (2) ULXP4 Diversity Receivers, ULX1 Bodypack Transmitter and ULX2/BETA58 Handheld Microphone.

Shure Incorporated

Includes WA302 Instrument Cable and ULX2/BETA58 Handheld Transmitter with BETA58 Microphone.

ULX Wireless Professional Dual Channel Mixed System with Two (2) ULXP4 Diversity Receivers, ULX1 Bodypack Transmitter and ULX2/BETA58 Handheld Microphone.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP124/BETA58
Product Name UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/BETA58 Handheld Transmitter and Beta58 Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, PDM Digital Output MEMS Microphone. - FB4737 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1480 inch (3.76 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details