Visual Sound, Inc. UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/58 Handheld Transmitter and SM58 Microphone ULXP124/58

Description
Shure Incorporated Includes WA302 Instrument Cable and ULX2/58 Handheld Transmitter with SM58 Microphone. The model ULXP124/58 is an UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/58 Handheld Transmitter and SM58 Microphone. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.
Description
Shure Incorporated Includes WA302 Instrument Cable and ULX2/58 Handheld Transmitter with SM58 Microphone. The model ULXP124/58 is an UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/58 Handheld Transmitter and SM58 Microphone. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Suppliers

Company
Product
Description
Supplier Links
UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/58 Handheld Transmitter and SM58 Microphone - ULXP124/58 - Visual Sound, Inc.
Broomall, PA, USA
UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/58 Handheld Transmitter and SM58 Microphone
ULXP124/58
UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/58 Handheld Transmitter and SM58 Microphone ULXP124/58
Shure Incorporated Includes WA302 Instrument Cable and ULX2/58 Handheld Transmitter with SM58 Microphone. The model ULXP124/58 is an UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/58 Handheld Transmitter and SM58 Microphone. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Shure Incorporated

Includes WA302 Instrument Cable and ULX2/58 Handheld Transmitter with SM58 Microphone.

The model ULXP124/58 is an UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/58 Handheld Transmitter and SM58 Microphone. ULX Wireless System represent a breakthrough in performance and price for both working musicians and professional sound installers. Over 1400 selectable, pre - programmed frequencies are available, and Automatic Frequency Selection provides a straight shot to a clear channel.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULXP124/58
Product Name UHF Professional Wireless Dual Combo System, with WA302 Instrument Cable, ULX2/58 Handheld Transmitter and SM58 Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details