Visual Sound, Inc. UL Listed Backbox-8in Spkr, Steel, 10in Dia x 6.687in Deep ULXCP87

Description
Lowell Manufacturing Company GENERAL Signaling (WB8-series): (approved backbox) provides high quality music or paging in mid to large-size venues (hotel lobbies, restaurants, department stores and similar applications). Ready-to-install unit is listed under UL1480 General Signaling and UL2043 for plenum use. Assembly includes speaker (8A50: 50W coaxial speaker with 20 oz. LF and 2 oz. HF magnets), transformer (TLM870: tap selections at 1, 2, 4, 8W @ 70V), and grille (WB8: white steel). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8"
Description
Lowell Manufacturing Company GENERAL Signaling (WB8-series): (approved backbox) provides high quality music or paging in mid to large-size venues (hotel lobbies, restaurants, department stores and similar applications). Ready-to-install unit is listed under UL1480 General Signaling and UL2043 for plenum use. Assembly includes speaker (8A50: 50W coaxial speaker with 20 oz. LF and 2 oz. HF magnets), transformer (TLM870: tap selections at 1, 2, 4, 8W @ 70V), and grille (WB8: white steel). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8"

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UL Listed Backbox-8in Spkr, Steel, 10in Dia x 6.687in Deep
ULXCP87
UL Listed Backbox-8in Spkr, Steel, 10in Dia x 6.687in Deep ULXCP87
Lowell Manufacturing Company GENERAL Signaling (WB8-series): (approved backbox) provides high quality music or paging in mid to large-size venues (hotel lobbies, restaurants, department stores and similar applications). Ready-to-install unit is listed under UL1480 General Signaling and UL2043 for plenum use. Assembly includes speaker (8A50: 50W coaxial speaker with 20 oz. LF and 2 oz. HF magnets), transformer (TLM870: tap selections at 1, 2, 4, 8W @ 70V), and grille (WB8: white steel). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8"

Lowell Manufacturing Company

GENERAL Signaling (WB8-series): (approved backbox) provides high quality music or paging in mid to large-size venues (hotel lobbies, restaurants, department stores and similar applications). Ready-to-install unit is listed under UL1480 General Signaling and UL2043 for plenum use. Assembly includes speaker (8A50: 50W coaxial speaker with 20 oz. LF and 2 oz. HF magnets), transformer (TLM870: tap selections at 1, 2, 4, 8W @ 70V), and grille (WB8: white steel). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8"

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ULXCP87
Product Name UL Listed Backbox-8in Spkr, Steel, 10in Dia x 6.687in Deep
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details