Visual Sound, Inc. UHF Wireless Handheld Transmitter with SM86 Microphone ULX2/SM86

Description
Shure Incorporated The Model ULX2/SM86 is a Handheld Transmitter with SM86 Microphone. Handheld Transmitter with SM86 Microphone. Three-segment battery fuel gauge Backlit LCD display shows group and channel PEAK icon appears when audio input overloads the transmitter Adjustable audio gain control Power/battery LED glows green when power on, red when battery is low Power on/off switch Frequency and power lockout 8 hour battery life (9V battery) 300 foot (100m) operating range
Description
Shure Incorporated The Model ULX2/SM86 is a Handheld Transmitter with SM86 Microphone. Handheld Transmitter with SM86 Microphone. Three-segment battery fuel gauge Backlit LCD display shows group and channel PEAK icon appears when audio input overloads the transmitter Adjustable audio gain control Power/battery LED glows green when power on, red when battery is low Power on/off switch Frequency and power lockout 8 hour battery life (9V battery) 300 foot (100m) operating range

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Handheld Transmitter with SM86 Microphone - ULX2/SM86 - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Handheld Transmitter with SM86 Microphone
ULX2/SM86
UHF Wireless Handheld Transmitter with SM86 Microphone ULX2/SM86
Shure Incorporated The Model ULX2/SM86 is a Handheld Transmitter with SM86 Microphone. Handheld Transmitter with SM86 Microphone. Three-segment battery fuel gauge Backlit LCD display shows group and channel PEAK icon appears when audio input overloads the transmitter Adjustable audio gain control Power/battery LED glows green when power on, red when battery is low Power on/off switch Frequency and power lockout 8 hour battery life (9V battery) 300 foot (100m) operating range

Shure Incorporated

The Model ULX2/SM86 is a Handheld Transmitter with SM86 Microphone.

Handheld Transmitter with SM86 Microphone.

  • Three-segment battery fuel gauge
  • Backlit LCD display shows group and channel
  • PEAK icon appears when audio input overloads the transmitter
  • Adjustable audio gain control
  • Power/battery LED glows green when power on, red when battery is low
  • Power on/off switch
  • Frequency and power lockout
  • 8 hour battery life (9V battery)
  • 300 foot (100m) operating range
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULX2/SM86
Product Name UHF Wireless Handheld Transmitter with SM86 Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70D122V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7211IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details