Visual Sound, Inc. UHF Wireless Handheld Transmitter with Beta 87C Cardioid Microphone ULX2/BETA87C

Description
Shure Incorporated The Model ULX2/BETA87C is a Handheld Transmitter with Beta 87C Cardioid Microphone. 3-segment battery fuel gauge, Backlit LCD shows group and channel, Frequency and power settings, Control lockout, 8 hour battery life, 300 ft (92 m) operating range. Three-segment battery fuel gauge Backlit LCD display shows group and channel PEAK icon appears when audio input overloads the transmitter Adjustable audio gain control Power/battery LED glows green when power on, red when battery is low Power on/off switch Frequency and power lockout 8 hour battery life (9V battery) 300 foot (100m) operating range
Description
Shure Incorporated The Model ULX2/BETA87C is a Handheld Transmitter with Beta 87C Cardioid Microphone. 3-segment battery fuel gauge, Backlit LCD shows group and channel, Frequency and power settings, Control lockout, 8 hour battery life, 300 ft (92 m) operating range. Three-segment battery fuel gauge Backlit LCD display shows group and channel PEAK icon appears when audio input overloads the transmitter Adjustable audio gain control Power/battery LED glows green when power on, red when battery is low Power on/off switch Frequency and power lockout 8 hour battery life (9V battery) 300 foot (100m) operating range

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Handheld Transmitter with Beta 87C Cardioid Microphone - ULX2/BETA87C - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Handheld Transmitter with Beta 87C Cardioid Microphone
ULX2/BETA87C
UHF Wireless Handheld Transmitter with Beta 87C Cardioid Microphone ULX2/BETA87C
Shure Incorporated The Model ULX2/BETA87C is a Handheld Transmitter with Beta 87C Cardioid Microphone. 3-segment battery fuel gauge, Backlit LCD shows group and channel, Frequency and power settings, Control lockout, 8 hour battery life, 300 ft (92 m) operating range. Three-segment battery fuel gauge Backlit LCD display shows group and channel PEAK icon appears when audio input overloads the transmitter Adjustable audio gain control Power/battery LED glows green when power on, red when battery is low Power on/off switch Frequency and power lockout 8 hour battery life (9V battery) 300 foot (100m) operating range

Shure Incorporated

The Model ULX2/BETA87C is a Handheld Transmitter with Beta 87C Cardioid Microphone.

3-segment battery fuel gauge, Backlit LCD shows group and channel, Frequency and power settings, Control lockout, 8 hour battery life, 300 ft (92 m) operating range.

  • Three-segment battery fuel gauge
  • Backlit LCD display shows group and channel
  • PEAK icon appears when audio input overloads the transmitter
  • Adjustable audio gain control
  • Power/battery LED glows green when power on, red when battery is low
  • Power on/off switch
  • Frequency and power lockout
  • 8 hour battery life (9V battery)
  • 300 foot (100m) operating range
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULX2/BETA87C
Product Name UHF Wireless Handheld Transmitter with Beta 87C Cardioid Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers