Visual Sound, Inc. Bodypack Transmitter with Miniature 4-pin Connector ULX1

Description
Shure Incorporated The Model ULX1 is a low-profile, highly durable body-pack transmitter and has all the characteristics to meet the demands of high performance. The low-profile, highly durable body-pack ULX1 has all the characteristics to meet the demands of high performance. For use with headworn, lavalier and instrument microphones, as well as guitars and basses. Attaches to belt, waistband or guitar strap with clip for hands-free mobility.
Description
Shure Incorporated The Model ULX1 is a low-profile, highly durable body-pack transmitter and has all the characteristics to meet the demands of high performance. The low-profile, highly durable body-pack ULX1 has all the characteristics to meet the demands of high performance. For use with headworn, lavalier and instrument microphones, as well as guitars and basses. Attaches to belt, waistband or guitar strap with clip for hands-free mobility.

Suppliers

Company
Product
Description
Supplier Links
Bodypack Transmitter with Miniature 4-pin Connector - ULX1 - Visual Sound, Inc.
Broomall, PA, USA
Bodypack Transmitter with Miniature 4-pin Connector
ULX1
Bodypack Transmitter with Miniature 4-pin Connector ULX1
Shure Incorporated The Model ULX1 is a low-profile, highly durable body-pack transmitter and has all the characteristics to meet the demands of high performance. The low-profile, highly durable body-pack ULX1 has all the characteristics to meet the demands of high performance. For use with headworn, lavalier and instrument microphones, as well as guitars and basses. Attaches to belt, waistband or guitar strap with clip for hands-free mobility.

Shure Incorporated

The Model ULX1 is a low-profile, highly durable body-pack transmitter and has all the characteristics to meet the demands of high performance.

The low-profile, highly durable body-pack ULX1 has all the characteristics to meet the demands of high performance. For use with headworn, lavalier and instrument microphones, as well as guitars and basses. Attaches to belt, waistband or guitar strap with clip for hands-free mobility.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULX1
Product Name Bodypack Transmitter with Miniature 4-pin Connector
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details