Visual Sound, Inc. Portable Folding Screen Ultimate Folding Screen

Description
Draper, Inc. Draper is proud to introduce the new standard in portable folding screens. The Ultimate Folding Screen is the first screen manufactured with 100% CNC (Computer Numerical Controlled) components and assembly. The tubing is CNC machined; surfaces and borders are CNC cut; even rivet and snap holes are CNC placed. No competitive product meets this standard - and we did not stop there. Couple these advantages with clear anodized 1.25" x .070 wall aluminum tubing and you've got the precision and stability that allows Draper to offer the Ultimate Folding Screen in sizes through 12' x 16'. All surfaces - front and rear - have square corners. Borders are electronically welded using a new PVC material that provides straighter, cleaner edges. Standard Legs support the Ultimate Folding Screen in a vertical position. The screen may also be tilted for keystone elimination using the Heavy-Duty Legs which offer extra stability with an adjustable gusset. The Ultimate Folding Screen comes packed in Draper's heavy-duty, molded polyethylene wheeled carrying case. Warranted for one year against defects in materials and workmanship. Patent pending.
Description
Draper, Inc. Draper is proud to introduce the new standard in portable folding screens. The Ultimate Folding Screen is the first screen manufactured with 100% CNC (Computer Numerical Controlled) components and assembly. The tubing is CNC machined; surfaces and borders are CNC cut; even rivet and snap holes are CNC placed. No competitive product meets this standard - and we did not stop there. Couple these advantages with clear anodized 1.25" x .070 wall aluminum tubing and you've got the precision and stability that allows Draper to offer the Ultimate Folding Screen in sizes through 12' x 16'. All surfaces - front and rear - have square corners. Borders are electronically welded using a new PVC material that provides straighter, cleaner edges. Standard Legs support the Ultimate Folding Screen in a vertical position. The screen may also be tilted for keystone elimination using the Heavy-Duty Legs which offer extra stability with an adjustable gusset. The Ultimate Folding Screen comes packed in Draper's heavy-duty, molded polyethylene wheeled carrying case. Warranted for one year against defects in materials and workmanship. Patent pending.

Suppliers

Company
Product
Description
Supplier Links
Portable Folding Screen - Ultimate Folding Screen - Visual Sound, Inc.
Broomall, PA, USA
Portable Folding Screen
Ultimate Folding Screen
Portable Folding Screen Ultimate Folding Screen
Draper, Inc. Draper is proud to introduce the new standard in portable folding screens. The Ultimate Folding Screen is the first screen manufactured with 100% CNC (Computer Numerical Controlled) components and assembly. The tubing is CNC machined; surfaces and borders are CNC cut; even rivet and snap holes are CNC placed. No competitive product meets this standard - and we did not stop there. Couple these advantages with clear anodized 1.25" x .070 wall aluminum tubing and you've got the precision and stability that allows Draper to offer the Ultimate Folding Screen in sizes through 12' x 16'. All surfaces - front and rear - have square corners. Borders are electronically welded using a new PVC material that provides straighter, cleaner edges. Standard Legs support the Ultimate Folding Screen in a vertical position. The screen may also be tilted for keystone elimination using the Heavy-Duty Legs which offer extra stability with an adjustable gusset. The Ultimate Folding Screen comes packed in Draper's heavy-duty, molded polyethylene wheeled carrying case. Warranted for one year against defects in materials and workmanship. Patent pending.

Draper, Inc.

Draper is proud to introduce the new standard in portable folding screens. The Ultimate Folding Screen is the first screen manufactured with 100% CNC (Computer Numerical Controlled) components and assembly. The tubing is CNC machined; surfaces and borders are CNC cut; even rivet and snap holes are CNC placed. No competitive product meets this standard - and we did not stop there.

  • Couple these advantages with clear anodized 1.25" x .070 wall aluminum tubing and you've got the precision and stability that allows Draper to offer the Ultimate Folding Screen in sizes through 12' x 16'.
  • All surfaces - front and rear - have square corners.
  • Borders are electronically welded using a new PVC material that provides straighter, cleaner edges.
  • Standard Legs support the Ultimate Folding Screen in a vertical position. The screen may also be tilted for keystone elimination using the Heavy-Duty Legs which offer extra stability with an adjustable gusset.
  • The Ultimate Folding Screen comes packed in Draper's heavy-duty, molded polyethylene wheeled carrying case.
  • Warranted for one year against defects in materials and workmanship.
  • Patent pending.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number Ultimate Folding Screen
Product Name Portable Folding Screen
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1914927P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
Input Voltage 76 volts
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
21
Specs
Color Color
Input Types DVI; RGB
Screen Resolution 2048 x 1536
View Details
 - AP-LD9687201100(AP-LDLD2011-01) - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Features Audio Capabilities
Color Color
View Details