NEC Display Solutions 21" Color 3-Megapixel Medical Diagnostic Monitor MD213MC

Description
Designed for the demanding needs of medical imaging and PACS, including CR and DR, the NEC MultiSync MD213MC, a 21.3" 3-Megapixel high-bright, high-resolution color display, features the flexibility of a color display with image performance rivaling that of grayscale displays. UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance, Integrated tri-stimulus (three-color) sensor receives more light information than standard (brightness only) sensors and, therefore, is extremely accurate and stable ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences Brightness level and contrast ratio rivals that of grayscale displays
Description
Designed for the demanding needs of medical imaging and PACS, including CR and DR, the NEC MultiSync MD213MC, a 21.3" 3-Megapixel high-bright, high-resolution color display, features the flexibility of a color display with image performance rivaling that of grayscale displays. UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance, Integrated tri-stimulus (three-color) sensor receives more light information than standard (brightness only) sensors and, therefore, is extremely accurate and stable ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences Brightness level and contrast ratio rivals that of grayscale displays

Suppliers

Company
Product
Description
Supplier Links
21
Itasca, IL, USA
21" Color 3-Megapixel Medical Diagnostic Monitor
MD213MC
21" Color 3-Megapixel Medical Diagnostic Monitor MD213MC
Designed for the demanding needs of medical imaging and PACS, including CR and DR, the NEC MultiSync MD213MC, a 21.3" 3-Megapixel high-bright, high-resolution color display, features the flexibility of a color display with image performance rivaling that of grayscale displays. UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images Out-of-the-box calibration to the DICOM grayscale display function for luminance, Integrated tri-stimulus (three-color) sensor receives more light information than standard (brightness only) sensors and, therefore, is extremely accurate and stable ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences Brightness level and contrast ratio rivals that of grayscale displays

Designed for the demanding needs of medical imaging and PACS, including CR and DR, the NEC MultiSync MD213MC, a 21.3" 3-Megapixel high-bright, high-resolution color display, features the flexibility of a color display with image performance rivaling that of grayscale displays.

  • UA-SFT liquid crystal technology offers high brightness without compromising contrast or viewing angles, making the image quality outstanding for color or grayscale images
  • Out-of-the-box calibration to the DICOM grayscale display function for luminance, Integrated tri-stimulus (three-color) sensor receives more light information than standard (brightness only) sensors and, therefore, is extremely accurate and stable
  • ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen
  • GammaComp™ MD software ensures consistent image quality, while providing a simple interface for conformance to the DICOM standard and an easy-to-use QA environment for medical imaging
  • 12-bit RGB lookup tables (LUTs) for gamma provide for more finely detailed, high-definition rendering of color images and crisper display of even the most delicate shadings and color differences
  • Brightness level and contrast ratio rivals that of grayscale displays
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number MD213MC
Product Name 21" Color 3-Megapixel Medical Diagnostic Monitor
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 736235 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types LVDS
View Details
46
Specs
Other Type/Technology Other Type/Technology; SPVA (B-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
1/2” Color CCD Camera & 19” LCD Monitor - COL-CCD - Titan Tool Supply, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types Composite; DVI; S-Video
View Details