Visual Sound, Inc. UL Listed Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White ULS-WB8-CT572

Description
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULS-series): (round grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W single voice coil, dual-cone), transformer (1 factory-wired dual-voltage transformer with DC blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8
Description
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULS-series): (round grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W single voice coil, dual-cone), transformer (1 factory-wired dual-voltage transformer with DC blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8

Suppliers

Company
Product
Description
Supplier Links
UL Listed Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White - ULS-WB8-CT572 - Visual Sound, Inc.
Broomall, PA, USA
UL Listed Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White
ULS-WB8-CT572
UL Listed Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White ULS-WB8-CT572
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULS-series): (round grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W single voice coil, dual-cone), transformer (1 factory-wired dual-voltage transformer with DC blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8

Lowell Manufacturing Company

FIRE-PROTECTIVE Signaling (ULS-series): (round grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W single voice coil, dual-cone), transformer (1 factory-wired dual-voltage transformer with DC blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ULS-WB8-CT572
Product Name UL Listed Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Speaker Drivers - 1976412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.46 inch (37 mm)
View Details
NE Tweeter, 1
Specs
Nominal Power 80 watts
Sensitivity 90.1 dB
Resonance Frequency 728 Hz
View Details
Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts - f110-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 30385.49 g (1072.00 oz)
Application Automotive
View Details