Visual Sound, Inc. UL Listed Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White ULS-SG8-CT572

Description
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULS-series): (square grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W single voice coil, dual-cone), transformer (1 factory-wired dual-voltage transformer with DC blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8
Description
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULS-series): (square grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W single voice coil, dual-cone), transformer (1 factory-wired dual-voltage transformer with DC blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UL Listed Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White
ULS-SG8-CT572
UL Listed Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White ULS-SG8-CT572
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULS-series): (square grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W single voice coil, dual-cone), transformer (1 factory-wired dual-voltage transformer with DC blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8

Lowell Manufacturing Company

FIRE-PROTECTIVE Signaling (ULS-series): (square grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W single voice coil, dual-cone), transformer (1 factory-wired dual-voltage transformer with DC blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ULS-SG8-CT572
Product Name UL Listed Speaker Package-8in Spkr-15W, 5W 70/25V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 18.11 inch (460 mm)
View Details
Speaker - RAC3WP-45/LS-14A - MISCO
Specs
Nominal Power 4 watts
Impedance 45 ohms
Sensitivity 78 dB
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 730 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details