Visual Sound, Inc. Ultra Lite Microphone ULM-835B

Description
TeachLogic, Inc. Ultra Lite Microphone Feather Lite: Less than 3 oz. Colors: Black Unidirectional Mic. Element for Enhanced Performance and Reduced Feedback
Description
TeachLogic, Inc. Ultra Lite Microphone Feather Lite: Less than 3 oz. Colors: Black Unidirectional Mic. Element for Enhanced Performance and Reduced Feedback

Suppliers

Company
Product
Description
Supplier Links
Ultra Lite Microphone - ULM-835B - Visual Sound, Inc.
Broomall, PA, USA
Ultra Lite Microphone
ULM-835B
Ultra Lite Microphone ULM-835B
TeachLogic, Inc. Ultra Lite Microphone Feather Lite: Less than 3 oz. Colors: Black Unidirectional Mic. Element for Enhanced Performance and Reduced Feedback

TeachLogic, Inc.

Ultra Lite Microphone

  • Feather Lite: Less than 3 oz.
  • Colors: Black
  • Unidirectional Mic. Element for Enhanced Performance and Reduced Feedback
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ULM-835B
Product Name Ultra Lite Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details