Visual Sound, Inc. UL Listed Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in D ULDX104

Description
Lowell Manufacturing Company GENERAL Signaling (WB4-series): (approved backbox for round grille assembly) provides very high quality music or paging for hotels, restaurants, department stores, airport terminals and similar venues. Listed under UL1480 General Signaling and UL2043 for plenum use. Assembly includes speaker (4A30: 30W coaxial with 10 oz. LF and 2 oz. HF magnets), transformer (TLM870: tap selections at 1, 2, 4, 8W @ 70V) and attached grille (screw-mount or torsion-mount, round steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4"
Description
Lowell Manufacturing Company GENERAL Signaling (WB4-series): (approved backbox for round grille assembly) provides very high quality music or paging for hotels, restaurants, department stores, airport terminals and similar venues. Listed under UL1480 General Signaling and UL2043 for plenum use. Assembly includes speaker (4A30: 30W coaxial with 10 oz. LF and 2 oz. HF magnets), transformer (TLM870: tap selections at 1, 2, 4, 8W @ 70V) and attached grille (screw-mount or torsion-mount, round steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4"

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UL Listed Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in D
ULDX104
UL Listed Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in D ULDX104
Lowell Manufacturing Company GENERAL Signaling (WB4-series): (approved backbox for round grille assembly) provides very high quality music or paging for hotels, restaurants, department stores, airport terminals and similar venues. Listed under UL1480 General Signaling and UL2043 for plenum use. Assembly includes speaker (4A30: 30W coaxial with 10 oz. LF and 2 oz. HF magnets), transformer (TLM870: tap selections at 1, 2, 4, 8W @ 70V) and attached grille (screw-mount or torsion-mount, round steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4"

Lowell Manufacturing Company

GENERAL Signaling (WB4-series): (approved backbox for round grille assembly) provides very high quality music or paging for hotels, restaurants, department stores, airport terminals and similar venues. Listed under UL1480 General Signaling and UL2043 for plenum use. Assembly includes speaker (4A30: 30W coaxial with 10 oz. LF and 2 oz. HF magnets), transformer (TLM870: tap selections at 1, 2, 4, 8W @ 70V) and attached grille (screw-mount or torsion-mount, round steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4"

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ULDX104
Product Name UL Listed Backbox-Recessed-4in Spkr, Steel, 10in Dia x 6.75in D
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 4635824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
CB-20 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details