Visual Sound, Inc. UL Listed Speaker Package-8in Dvc Spkr-15W, 5W 70/25V xfmr, White ULD-WB8-2T572

Description
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULD-series): (round grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling. Assembly includes speaker (15W dual voice coil), transformer (2 factory-wired dual-voltage transformers with DC blocking capacitor on 1 input, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8
Description
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULD-series): (round grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling. Assembly includes speaker (15W dual voice coil), transformer (2 factory-wired dual-voltage transformers with DC blocking capacitor on 1 input, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8

Suppliers

Company
Product
Description
Supplier Links
UL Listed Speaker Package-8in Dvc Spkr-15W, 5W 70/25V xfmr, White - ULD-WB8-2T572 - Visual Sound, Inc.
Broomall, PA, USA
UL Listed Speaker Package-8in Dvc Spkr-15W, 5W 70/25V xfmr, White
ULD-WB8-2T572
UL Listed Speaker Package-8in Dvc Spkr-15W, 5W 70/25V xfmr, White ULD-WB8-2T572
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULD-series): (round grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling. Assembly includes speaker (15W dual voice coil), transformer (2 factory-wired dual-voltage transformers with DC blocking capacitor on 1 input, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8

Lowell Manufacturing Company

FIRE-PROTECTIVE Signaling (ULD-series): (round grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling. Assembly includes speaker (15W dual voice coil), transformer (2 factory-wired dual-voltage transformers with DC blocking capacitor on 1 input, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ULD-WB8-2T572
Product Name UL Listed Speaker Package-8in Dvc Spkr-15W, 5W 70/25V xfmr, White
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7755041 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.24 inch (57 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1500 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details