Visual Sound, Inc. UL Listed Backbox-8in Spkr, Steel, 10in Dia x 4in Deep UL-XCP84-S

Description
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULD-series or ULS Series): (approved backbox for round grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling. Assembly includes speaker (15W dual voice coil), transformer (2 factory-wired dual-voltage transformers with DC blocking capacitor on 1 input, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8
Description
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULD-series or ULS Series): (approved backbox for round grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling. Assembly includes speaker (15W dual voice coil), transformer (2 factory-wired dual-voltage transformers with DC blocking capacitor on 1 input, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UL Listed Backbox-8in Spkr, Steel, 10in Dia x 4in Deep
UL-XCP84-S
UL Listed Backbox-8in Spkr, Steel, 10in Dia x 4in Deep UL-XCP84-S
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULD-series or ULS Series): (approved backbox for round grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling. Assembly includes speaker (15W dual voice coil), transformer (2 factory-wired dual-voltage transformers with DC blocking capacitor on 1 input, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8

Lowell Manufacturing Company

FIRE-PROTECTIVE Signaling (ULD-series or ULS Series): (approved backbox for round grille assembly) provides clear signal for indoor alarm or voice communication in emergency warning systems or general public address in high-rise hotels, schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling. Assembly includes speaker (15W dual voice coil), transformer (2 factory-wired dual-voltage transformers with DC blocking capacitor on 1 input, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 8

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number UL-XCP84-S
Product Name UL Listed Backbox-8in Spkr, Steel, 10in Dia x 4in Deep
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 4 watts
Impedance 8 ohms
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details