Visual Sound, Inc. UL Listed Backbox-Recessed-4in Spkr, Steel, 6.25in Sq x 4 in D UL-P625X

Description
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULT-series): (approved backbox for square grille assembly) delivers excellent sensitivity per UL measurement standard (2 watts at 10 ft.) for emergency communications in schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W high-compliance cone speaker), transformer (dual-voltage with parallel input leads and DC-blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4
Description
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULT-series): (approved backbox for square grille assembly) delivers excellent sensitivity per UL measurement standard (2 watts at 10 ft.) for emergency communications in schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W high-compliance cone speaker), transformer (dual-voltage with parallel input leads and DC-blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UL Listed Backbox-Recessed-4in Spkr, Steel, 6.25in Sq x 4 in D
UL-P625X
UL Listed Backbox-Recessed-4in Spkr, Steel, 6.25in Sq x 4 in D UL-P625X
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULT-series): (approved backbox for square grille assembly) delivers excellent sensitivity per UL measurement standard (2 watts at 10 ft.) for emergency communications in schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W high-compliance cone speaker), transformer (dual-voltage with parallel input leads and DC-blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4

Lowell Manufacturing Company

FIRE-PROTECTIVE Signaling (ULT-series): (approved backbox for square grille assembly) delivers excellent sensitivity per UL measurement standard (2 watts at 10 ft.) for emergency communications in schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W high-compliance cone speaker), transformer (dual-voltage with parallel input leads and DC-blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number UL-P625X
Product Name UL Listed Backbox-Recessed-4in Spkr, Steel, 6.25in Sq x 4 in D
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speakers - 1976435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.54 inch (90 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 460 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PB-2315PK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 78 dB
Nominal Power 0.1000 watts
Maximum Power 0.1500 watts
View Details
3 suppliers