Visual Sound, Inc. UL Listed Backbox-Recessed-4in Spkr, Steel, 6.3in Dia x 4.125in D UL-CP4

Description
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULT-series): (approved backbox for round grille assembly) delivers excellent sensitivity per UL measurement standard (2 watts at 10 ft.) for emergency communications in schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W high-compliance cone speaker), transformer (dual-voltage with parallel input leads and DC-blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4
Description
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULT-series): (approved backbox for round grille assembly) delivers excellent sensitivity per UL measurement standard (2 watts at 10 ft.) for emergency communications in schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W high-compliance cone speaker), transformer (dual-voltage with parallel input leads and DC-blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UL Listed Backbox-Recessed-4in Spkr, Steel, 6.3in Dia x 4.125in D
UL-CP4
UL Listed Backbox-Recessed-4in Spkr, Steel, 6.3in Dia x 4.125in D UL-CP4
Lowell Manufacturing Company FIRE-PROTECTIVE Signaling (ULT-series): (approved backbox for round grille assembly) delivers excellent sensitivity per UL measurement standard (2 watts at 10 ft.) for emergency communications in schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W high-compliance cone speaker), transformer (dual-voltage with parallel input leads and DC-blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4

Lowell Manufacturing Company

FIRE-PROTECTIVE Signaling (ULT-series): (approved backbox for round grille assembly) delivers excellent sensitivity per UL measurement standard (2 watts at 10 ft.) for emergency communications in schools, apartment complexes and similar venues. Conforms to NFPA Standard 72A and is listed under UL1480 (5th edition) Fire Protective Signaling and UL2043 for plenum use. Assembly includes speaker (15W high-compliance cone speaker), transformer (dual-voltage with parallel input leads and DC-blocking capacitor, taps at 0.25, 0.5, 1, 2, 5W @ 70/25V), and grille (round or square steel, white). IMPORTANT: to maintain UL-Listing, assembly must be used with approved UL-Listed backbox and compatible control equipment. Order separately. Speaker size: 4

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number UL-CP4
Product Name UL Listed Backbox-Recessed-4in Spkr, Steel, 6.3in Dia x 4.125in D
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526908 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Size 1.01 inch (26 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1172-2-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 350 Hz
Weight 0.57 g (0.02 oz)
View Details