Visual Sound, Inc. Synthesized UHF wireless system UHF Synth 5

Description
Samson Technologies Corp. The first UHF system with 2-stage, 5-segment LEDs on the front panel to help you find the clearest available channels as quickly and easily as possible. UHF Synth features 74 selectable frequencies* along with fail-safe reception, exceptional smooth, full-frequency audio and carefully thought-out, high-quality features down to the smallest detail. Our most sophisticated wireless, UHF Synth is currently used by more touring professionals around the world than any system of its kind.
Description
Samson Technologies Corp. The first UHF system with 2-stage, 5-segment LEDs on the front panel to help you find the clearest available channels as quickly and easily as possible. UHF Synth features 74 selectable frequencies* along with fail-safe reception, exceptional smooth, full-frequency audio and carefully thought-out, high-quality features down to the smallest detail. Our most sophisticated wireless, UHF Synth is currently used by more touring professionals around the world than any system of its kind.

Suppliers

Company
Product
Description
Supplier Links
Synthesized UHF wireless system - UHF Synth 5 - Visual Sound, Inc.
Broomall, PA, USA
Synthesized UHF wireless system
UHF Synth 5
Synthesized UHF wireless system UHF Synth 5
Samson Technologies Corp. The first UHF system with 2-stage, 5-segment LEDs on the front panel to help you find the clearest available channels as quickly and easily as possible. UHF Synth features 74 selectable frequencies* along with fail-safe reception, exceptional smooth, full-frequency audio and carefully thought-out, high-quality features down to the smallest detail. Our most sophisticated wireless, UHF Synth is currently used by more touring professionals around the world than any system of its kind.

Samson Technologies Corp.

The first UHF system with 2-stage, 5-segment LEDs on the front panel to help you find the clearest available channels as quickly and easily as possible. UHF Synth features 74 selectable frequencies* along with fail-safe reception, exceptional smooth, full-frequency audio and carefully thought-out, high-quality features down to the smallest detail. Our most sophisticated wireless, UHF Synth is currently used by more touring professionals around the world than any system of its kind.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UHF Synth 5
Product Name Synthesized UHF wireless system
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
3 suppliers
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details