Visual Sound, Inc. Wireless Microphone System UHF-R

Description
Shure Incorporated Premiere Wireless Technology Shure UHF-R® Wireless Microphone Systems master the high pressure and extreme conditions of large-scale touring or installations environments while delivering uncompromising sound. Rock-solid engineering and unparalleled RF performance provide sound professionals with all the features and flexibility they need to tightly control up to 160 systems for the most elaborate productions. UHF-R incorporates automatic frequency selection, transmitter sync and smart menu-driven system functionality for fast, intuitive setup. Up to 2400 selectable frequencies across an ultra-wide 60 MHz bandwidth provide superior capability to respond to unpredictable RF conditions. Featuring Shure's Advanced Track Tuning Filtering Technology, UHF-R delivers up to 40* simultaneously compatible systems per band without audio degradation or interference. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.
Description
Shure Incorporated Premiere Wireless Technology Shure UHF-R® Wireless Microphone Systems master the high pressure and extreme conditions of large-scale touring or installations environments while delivering uncompromising sound. Rock-solid engineering and unparalleled RF performance provide sound professionals with all the features and flexibility they need to tightly control up to 160 systems for the most elaborate productions. UHF-R incorporates automatic frequency selection, transmitter sync and smart menu-driven system functionality for fast, intuitive setup. Up to 2400 selectable frequencies across an ultra-wide 60 MHz bandwidth provide superior capability to respond to unpredictable RF conditions. Featuring Shure's Advanced Track Tuning Filtering Technology, UHF-R delivers up to 40* simultaneously compatible systems per band without audio degradation or interference. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone System - UHF-R - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone System
UHF-R
Wireless Microphone System UHF-R
Shure Incorporated Premiere Wireless Technology Shure UHF-R® Wireless Microphone Systems master the high pressure and extreme conditions of large-scale touring or installations environments while delivering uncompromising sound. Rock-solid engineering and unparalleled RF performance provide sound professionals with all the features and flexibility they need to tightly control up to 160 systems for the most elaborate productions. UHF-R incorporates automatic frequency selection, transmitter sync and smart menu-driven system functionality for fast, intuitive setup. Up to 2400 selectable frequencies across an ultra-wide 60 MHz bandwidth provide superior capability to respond to unpredictable RF conditions. Featuring Shure's Advanced Track Tuning Filtering Technology, UHF-R delivers up to 40* simultaneously compatible systems per band without audio degradation or interference. FCC Consumer Alert (U.S.) Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Shure Incorporated

Premiere Wireless Technology
Shure UHF-R® Wireless Microphone Systems master the high pressure and extreme conditions of large-scale touring or installations environments while delivering uncompromising sound. Rock-solid engineering and unparalleled RF performance provide sound professionals with all the features and flexibility they need to tightly control up to 160 systems for the most elaborate productions.
UHF-R incorporates automatic frequency selection, transmitter sync and smart menu-driven system functionality for fast, intuitive setup. Up to 2400 selectable frequencies across an ultra-wide 60 MHz bandwidth provide superior capability to respond to unpredictable RF conditions. Featuring Shure's Advanced Track Tuning Filtering Technology, UHF-R delivers up to 40* simultaneously compatible systems per band without audio degradation or interference.
FCC Consumer Alert (U.S.)
Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this microphone system without a license is subject to certain restrictions: the system may not cause harmful interference; it must operate at a low power level (not in excess of 50 milliwatts); and it has no protection from interference received from any other device. Purchasers should also be aware that the FCC is currently evaluating use of wireless microphone systems, and these rules are subject to change.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UHF-R
Product Name Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers