Visual Sound, Inc. UHF Wireless Microphone System Package UHF-6400

Description
Anchor Audio, Inc. The UHF-6400 package includes a WR-6400 and choice of wireless microphone 64 User-Selectable Channels True Diversity - Removable antenna allows easy rackmount PLL Synthesized - Lock on channel for reliable performance Squelch Control - Preset at the factory Digital Display - Provides easy reading in "real world" applications Easy to operate Choice of handsfree microphone (handheld, collar, lapel or headband) 6 Year Warranty Anchor Audio Product - Made in the USA
Description
Anchor Audio, Inc. The UHF-6400 package includes a WR-6400 and choice of wireless microphone 64 User-Selectable Channels True Diversity - Removable antenna allows easy rackmount PLL Synthesized - Lock on channel for reliable performance Squelch Control - Preset at the factory Digital Display - Provides easy reading in "real world" applications Easy to operate Choice of handsfree microphone (handheld, collar, lapel or headband) 6 Year Warranty Anchor Audio Product - Made in the USA

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Microphone System Package - UHF-6400 - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Microphone System Package
UHF-6400
UHF Wireless Microphone System Package UHF-6400
Anchor Audio, Inc. The UHF-6400 package includes a WR-6400 and choice of wireless microphone 64 User-Selectable Channels True Diversity - Removable antenna allows easy rackmount PLL Synthesized - Lock on channel for reliable performance Squelch Control - Preset at the factory Digital Display - Provides easy reading in "real world" applications Easy to operate Choice of handsfree microphone (handheld, collar, lapel or headband) 6 Year Warranty Anchor Audio Product - Made in the USA

Anchor Audio, Inc.

The UHF-6400 package includes a WR-6400 and choice of wireless microphone

  • 64 User-Selectable Channels
  • True Diversity - Removable antenna allows easy rackmount
  • PLL Synthesized - Lock on channel for reliable performance
  • Squelch Control - Preset at the factory
  • Digital Display - Provides easy reading in "real world" applications
  • Easy to operate
  • Choice of handsfree microphone (handheld, collar, lapel or headband)
  • 6 Year Warranty
  • Anchor Audio Product - Made in the USA
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UHF-6400
Product Name UHF Wireless Microphone System Package
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details