Visual Sound, Inc. UHF Wireless Microphone System UHF-3

Description
Nady Systems, Inc. - Pro Audio operates on single frequencies in the wide-open, uncluttered UHF 470 - 510MHz band. Half-rack receiver design with folding front panel dual antennas. *Clear channel operation on the wide open, uncluttered UHF band for interference-free performance in any application or locale. *Nady?s proprietary companding circuitry for an industry best 120dB Dynamic Range, and the clearest, most natural sound available. Tone Squelch for locking out potential interference. *UHF-3 receiver with DigiTRU™ Diversity for maximum range and dropout protection, full LED indicators, both 1/4" unbalanced and XLR balanced outputs, and special circuitry for noiseless transmitter ON/OFF switching. *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting.
Description
Nady Systems, Inc. - Pro Audio operates on single frequencies in the wide-open, uncluttered UHF 470 - 510MHz band. Half-rack receiver design with folding front panel dual antennas. *Clear channel operation on the wide open, uncluttered UHF band for interference-free performance in any application or locale. *Nady?s proprietary companding circuitry for an industry best 120dB Dynamic Range, and the clearest, most natural sound available. Tone Squelch for locking out potential interference. *UHF-3 receiver with DigiTRU™ Diversity for maximum range and dropout protection, full LED indicators, both 1/4" unbalanced and XLR balanced outputs, and special circuitry for noiseless transmitter ON/OFF switching. *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting.

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Microphone System - UHF-3 - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Microphone System
UHF-3
UHF Wireless Microphone System UHF-3
Nady Systems, Inc. - Pro Audio operates on single frequencies in the wide-open, uncluttered UHF 470 - 510MHz band. Half-rack receiver design with folding front panel dual antennas. *Clear channel operation on the wide open, uncluttered UHF band for interference-free performance in any application or locale. *Nady?s proprietary companding circuitry for an industry best 120dB Dynamic Range, and the clearest, most natural sound available. Tone Squelch for locking out potential interference. *UHF-3 receiver with DigiTRU™ Diversity for maximum range and dropout protection, full LED indicators, both 1/4" unbalanced and XLR balanced outputs, and special circuitry for noiseless transmitter ON/OFF switching. *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting.

Nady Systems, Inc. - Pro Audio operates on single frequencies in the wide-open, uncluttered UHF 470 - 510MHz band.

Half-rack receiver design with folding front panel dual antennas. *Clear channel operation on the wide open, uncluttered UHF band for interference-free performance in any application or locale. *Nady?s proprietary companding circuitry for an industry best 120dB Dynamic Range, and the clearest, most natural sound available. Tone Squelch for locking out potential interference. *UHF-3 receiver with DigiTRU™ Diversity for maximum range and dropout protection, full LED indicators, both 1/4" unbalanced and XLR balanced outputs, and special circuitry for noiseless transmitter ON/OFF switching. *Unique snap-out panel locking tabs for single receiver or dual receiver (side-by-side) optional rack mounting.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UHF-3
Product Name UHF Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130MV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details