Visual Sound, Inc. UHF Wireless Microphone System UHF-24

Description
Nady Systems, Inc. - Pro Audio features two discrete UHF wireless receivers in one housing, for simultaneous operation of two transmitters. *Two discrete UHF wireless receivers in one housing, for simultaneous operation of two transmitters. *Back panel Balanced XLR mic level output, unbalanced 1/4" jack line level sum output, and separate volume, and external adjustable mute controls for each channel. *Front panel LED display indicates TX signal received and 5-segment AF level displays for each channel.. *Front panel dual telescoping retractable antennas. *Exclusive patented companding circuitry and highest quality audio for an unsurpassed 120dB dynamic range. *Operates on UHF frequencies band from 794.90MHz to 806.1MHz. *Tone Squelch circuitry eliminates On/Off pop and protection from RF interference. *Half-rack receiver and unique snap-out panel locking tabs design for single or dual receivers (side-by-side) optional rack mounting. *Externally powered with DC adapter (14VDC/0.5A) included.
Description
Nady Systems, Inc. - Pro Audio features two discrete UHF wireless receivers in one housing, for simultaneous operation of two transmitters. *Two discrete UHF wireless receivers in one housing, for simultaneous operation of two transmitters. *Back panel Balanced XLR mic level output, unbalanced 1/4" jack line level sum output, and separate volume, and external adjustable mute controls for each channel. *Front panel LED display indicates TX signal received and 5-segment AF level displays for each channel.. *Front panel dual telescoping retractable antennas. *Exclusive patented companding circuitry and highest quality audio for an unsurpassed 120dB dynamic range. *Operates on UHF frequencies band from 794.90MHz to 806.1MHz. *Tone Squelch circuitry eliminates On/Off pop and protection from RF interference. *Half-rack receiver and unique snap-out panel locking tabs design for single or dual receivers (side-by-side) optional rack mounting. *Externally powered with DC adapter (14VDC/0.5A) included.

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Microphone System - UHF-24 - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Microphone System
UHF-24
UHF Wireless Microphone System UHF-24
Nady Systems, Inc. - Pro Audio features two discrete UHF wireless receivers in one housing, for simultaneous operation of two transmitters. *Two discrete UHF wireless receivers in one housing, for simultaneous operation of two transmitters. *Back panel Balanced XLR mic level output, unbalanced 1/4" jack line level sum output, and separate volume, and external adjustable mute controls for each channel. *Front panel LED display indicates TX signal received and 5-segment AF level displays for each channel.. *Front panel dual telescoping retractable antennas. *Exclusive patented companding circuitry and highest quality audio for an unsurpassed 120dB dynamic range. *Operates on UHF frequencies band from 794.90MHz to 806.1MHz. *Tone Squelch circuitry eliminates On/Off pop and protection from RF interference. *Half-rack receiver and unique snap-out panel locking tabs design for single or dual receivers (side-by-side) optional rack mounting. *Externally powered with DC adapter (14VDC/0.5A) included.

Nady Systems, Inc. - Pro Audio features two discrete UHF wireless receivers in one housing, for simultaneous operation of two transmitters.

*Two discrete UHF wireless receivers in one housing, for simultaneous operation of two transmitters. *Back panel Balanced XLR mic level output, unbalanced 1/4" jack line level sum output, and separate volume, and external adjustable mute controls for each channel. *Front panel LED display indicates TX signal received and 5-segment AF level displays for each channel.. *Front panel dual telescoping retractable antennas. *Exclusive patented companding circuitry and highest quality audio for an unsurpassed 120dB dynamic range. *Operates on UHF frequencies band from 794.90MHz to 806.1MHz. *Tone Squelch circuitry eliminates On/Off pop and protection from RF interference. *Half-rack receiver and unique snap-out panel locking tabs design for single or dual receivers (side-by-side) optional rack mounting. *Externally powered with DC adapter (14VDC/0.5A) included.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UHF-24
Product Name UHF Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details