Visual Sound, Inc. UHF Wireless Handheld Microphone System UDMS800HH

Description
Bogen Communications, Inc. includes UHT800 Handheld Mic and UDR800 UHF Receiver, 800-channel PLL-synthesized UHF Receiver offers 16user-selectable frequencies, 120 dB dynamic range and more. *Includes: UHT800 Handheld Mic and UDR800 UHF Receiver. *800-channel PLL-synthesized UHF Receiver offers 800 user-selectable frequencies. *120 dB dynamic range. *Operation up to 500' line-of-sight. *Uni-directional neodymium dynamic mic cartridge for optimum sound, maximum feedback rejection, and minimal noise handling. *Audio mute switch for transmitter. *1/2 rack receiver design.
Description
Bogen Communications, Inc. includes UHT800 Handheld Mic and UDR800 UHF Receiver, 800-channel PLL-synthesized UHF Receiver offers 16user-selectable frequencies, 120 dB dynamic range and more. *Includes: UHT800 Handheld Mic and UDR800 UHF Receiver. *800-channel PLL-synthesized UHF Receiver offers 800 user-selectable frequencies. *120 dB dynamic range. *Operation up to 500' line-of-sight. *Uni-directional neodymium dynamic mic cartridge for optimum sound, maximum feedback rejection, and minimal noise handling. *Audio mute switch for transmitter. *1/2 rack receiver design.

Suppliers

Company
Product
Description
Supplier Links
UHF Wireless Handheld Microphone System - UDMS800HH - Visual Sound, Inc.
Broomall, PA, USA
UHF Wireless Handheld Microphone System
UDMS800HH
UHF Wireless Handheld Microphone System UDMS800HH
Bogen Communications, Inc. includes UHT800 Handheld Mic and UDR800 UHF Receiver, 800-channel PLL-synthesized UHF Receiver offers 16user-selectable frequencies, 120 dB dynamic range and more. *Includes: UHT800 Handheld Mic and UDR800 UHF Receiver. *800-channel PLL-synthesized UHF Receiver offers 800 user-selectable frequencies. *120 dB dynamic range. *Operation up to 500' line-of-sight. *Uni-directional neodymium dynamic mic cartridge for optimum sound, maximum feedback rejection, and minimal noise handling. *Audio mute switch for transmitter. *1/2 rack receiver design.

Bogen Communications, Inc. includes UHT800 Handheld Mic and UDR800 UHF Receiver, 800-channel PLL-synthesized UHF Receiver offers 16user-selectable frequencies, 120 dB dynamic range and more.

*Includes: UHT800 Handheld Mic and UDR800 UHF Receiver. *800-channel PLL-synthesized UHF Receiver offers 800 user-selectable frequencies. *120 dB dynamic range. *Operation up to 500' line-of-sight. *Uni-directional neodymium dynamic mic cartridge for optimum sound, maximum feedback rejection, and minimal noise handling. *Audio mute switch for transmitter. *1/2 rack receiver design.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UDMS800HH
Product Name UHF Wireless Handheld Microphone System
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Huddle Room Solutions, Parlé microphones, SCX Compatible Devices - Parlé TTM-XEX Tabletop - Biamp Systems, Ltd.
Specs
Actual Size 4.7 inch (119 mm)
Agency Approval CE marked, UL listed, and RoHS compliant
View Details