Visual Sound, Inc. UHF Compact Receiver with dual-band compandor UCR100

Description
Lectrosonics, Inc. Ultra compact UHF receiver for field production with compact DV camcorders, portable mixers and other audio equipment The Lectrosonics 100 system was designed to operate with the new generation of DV camcorders, offering an ultra-compact receiver and modest cost, yet preserving the performance that has become the hallmark of Lectrosonics. The system offers 256 selectable frequencies over a 25.6 MHz band to avoid interference from local RF sources. The unit is powered by a single 9 volt battery in a compact housing so it can be mounted in a variety of positions on or off a camera as needed for various applications. Ideal for compact DV camcorders; 256 selectable UHF frequencies High sensitivity receiver; Exceptional operating range Dual-band compandor; Wide range input limiting 9 Volt battery powered; Machined aluminum construction Freedom from dropouts
Description
Lectrosonics, Inc. Ultra compact UHF receiver for field production with compact DV camcorders, portable mixers and other audio equipment The Lectrosonics 100 system was designed to operate with the new generation of DV camcorders, offering an ultra-compact receiver and modest cost, yet preserving the performance that has become the hallmark of Lectrosonics. The system offers 256 selectable frequencies over a 25.6 MHz band to avoid interference from local RF sources. The unit is powered by a single 9 volt battery in a compact housing so it can be mounted in a variety of positions on or off a camera as needed for various applications. Ideal for compact DV camcorders; 256 selectable UHF frequencies High sensitivity receiver; Exceptional operating range Dual-band compandor; Wide range input limiting 9 Volt battery powered; Machined aluminum construction Freedom from dropouts

Suppliers

Company
Product
Description
Supplier Links
UHF Compact Receiver with dual-band compandor - UCR100 - Visual Sound, Inc.
Broomall, PA, USA
UHF Compact Receiver with dual-band compandor
UCR100
UHF Compact Receiver with dual-band compandor UCR100
Lectrosonics, Inc. Ultra compact UHF receiver for field production with compact DV camcorders, portable mixers and other audio equipment The Lectrosonics 100 system was designed to operate with the new generation of DV camcorders, offering an ultra-compact receiver and modest cost, yet preserving the performance that has become the hallmark of Lectrosonics. The system offers 256 selectable frequencies over a 25.6 MHz band to avoid interference from local RF sources. The unit is powered by a single 9 volt battery in a compact housing so it can be mounted in a variety of positions on or off a camera as needed for various applications. Ideal for compact DV camcorders; 256 selectable UHF frequencies High sensitivity receiver; Exceptional operating range Dual-band compandor; Wide range input limiting 9 Volt battery powered; Machined aluminum construction Freedom from dropouts

Lectrosonics, Inc.

Ultra compact UHF receiver for field production with compact DV camcorders, portable mixers and other audio equipment

The Lectrosonics 100 system was designed to operate with the new generation of DV camcorders, offering an ultra-compact receiver and modest cost, yet preserving the performance that has become the hallmark of Lectrosonics. The system offers 256 selectable frequencies over a 25.6 MHz band to avoid interference from local RF sources. The unit is powered by a single 9 volt battery in a compact housing so it can be mounted in a variety of positions on or off a camera as needed for various applications.

  • Ideal for compact DV camcorders; 256 selectable UHF frequencies
  • High sensitivity receiver; Exceptional operating range
  • Dual-band compandor; Wide range input limiting
  • 9 Volt battery powered; Machined aluminum construction
  • Freedom from dropouts
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UCR100
Product Name UHF Compact Receiver with dual-band compandor
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details