Visual Sound, Inc. UCC1 USB-CAN Converter UCC1

Description
Electro-Voice - The UCC1 USB-CAN Converter is a bi-directional USB-to-CAN interface for connecting PC or Notebook computers to Electro-Voice devices. The UCC1 USB-CAN Converter is a bi-directional USB-to-CAN interface for connecting PC or Notebook computers to Electro-Voice devices, such as the DSP Precision Series Amplifiers, RCM-26 module for Tour Grade Series Amplifiers, and REV Wireless Microphone receivers, with CAN interfaces. The UCC1 is a standalone unit with interface drivers for CAN and USB, audio monitoring output for amplifier channels, USB and CAN controllers for converting commands, and data between PC and CAN-bus units. The isolated CAN-bus interface reduces ground-loop interference to an absolute minimum. The UCC1 receives its operational power via USB from the connected PC, so that no external power supply unit is needed. The compact UCC1 adapter is designed for connection to a laptop or notebook computer. However, the supplied 19-inch front panel allows trouble-free integration into a rack system.Up to five UCC1s can be used on a single network to create multiple monitoring and control positions.
Description
Electro-Voice - The UCC1 USB-CAN Converter is a bi-directional USB-to-CAN interface for connecting PC or Notebook computers to Electro-Voice devices. The UCC1 USB-CAN Converter is a bi-directional USB-to-CAN interface for connecting PC or Notebook computers to Electro-Voice devices, such as the DSP Precision Series Amplifiers, RCM-26 module for Tour Grade Series Amplifiers, and REV Wireless Microphone receivers, with CAN interfaces. The UCC1 is a standalone unit with interface drivers for CAN and USB, audio monitoring output for amplifier channels, USB and CAN controllers for converting commands, and data between PC and CAN-bus units. The isolated CAN-bus interface reduces ground-loop interference to an absolute minimum. The UCC1 receives its operational power via USB from the connected PC, so that no external power supply unit is needed. The compact UCC1 adapter is designed for connection to a laptop or notebook computer. However, the supplied 19-inch front panel allows trouble-free integration into a rack system.Up to five UCC1s can be used on a single network to create multiple monitoring and control positions.

Suppliers

Company
Product
Description
Supplier Links
UCC1 USB-CAN Converter - UCC1 - Visual Sound, Inc.
Broomall, PA, USA
UCC1 USB-CAN Converter
UCC1
UCC1 USB-CAN Converter UCC1
Electro-Voice - The UCC1 USB-CAN Converter is a bi-directional USB-to-CAN interface for connecting PC or Notebook computers to Electro-Voice devices. The UCC1 USB-CAN Converter is a bi-directional USB-to-CAN interface for connecting PC or Notebook computers to Electro-Voice devices, such as the DSP Precision Series Amplifiers, RCM-26 module for Tour Grade Series Amplifiers, and REV Wireless Microphone receivers, with CAN interfaces. The UCC1 is a standalone unit with interface drivers for CAN and USB, audio monitoring output for amplifier channels, USB and CAN controllers for converting commands, and data between PC and CAN-bus units. The isolated CAN-bus interface reduces ground-loop interference to an absolute minimum. The UCC1 receives its operational power via USB from the connected PC, so that no external power supply unit is needed. The compact UCC1 adapter is designed for connection to a laptop or notebook computer. However, the supplied 19-inch front panel allows trouble-free integration into a rack system.Up to five UCC1s can be used on a single network to create multiple monitoring and control positions.

Electro-Voice - The UCC1 USB-CAN Converter is a bi-directional USB-to-CAN interface for connecting PC or Notebook computers to Electro-Voice devices.

The UCC1 USB-CAN Converter is a bi-directional USB-to-CAN interface for connecting PC or Notebook computers to Electro-Voice devices, such as the DSP Precision Series Amplifiers, RCM-26 module for Tour Grade Series Amplifiers, and REV Wireless Microphone receivers, with CAN interfaces. The UCC1 is a standalone unit with interface drivers for CAN and USB, audio monitoring output for amplifier channels, USB and CAN controllers for converting commands, and data between PC and CAN-bus units. The isolated CAN-bus interface reduces ground-loop interference to an absolute minimum. The UCC1 receives its operational power via USB from the connected PC, so that no external power supply unit is needed. The compact UCC1 adapter is designed for connection to a laptop or notebook computer. However, the supplied 19-inch front panel allows trouble-free integration into a rack system.Up to five UCC1s can be used on a single network to create multiple monitoring and control positions.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number UCC1
Product Name UCC1 USB-CAN Converter
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
PCI Express - 10018783-10002RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
DC Micro (M12) receptacle - 888D-F4AE1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers