Visual Sound, Inc. 2-way Angled-Coverage Full Range Loudspeaker UB72

Description
EAW - Eastern Acoustic Works, Inc. A 2-way full range system (passive LF/HF crossover) in an ultracompact rectangular enclosure. Includes (2)7 in woofers and a 1 in exit/44mm voice coil compression driver on a downfiring 100° x 50° constant directivity horn. Angled-coverage, ultra 2-way system (2)7 in LF/horn-loaded 1 in exit HF (asymmetrical 100° x 50° coverage pattern) Frequency shading provide angled coverage from flat-mounted woofers High output, high definition sound
Description
EAW - Eastern Acoustic Works, Inc. A 2-way full range system (passive LF/HF crossover) in an ultracompact rectangular enclosure. Includes (2)7 in woofers and a 1 in exit/44mm voice coil compression driver on a downfiring 100° x 50° constant directivity horn. Angled-coverage, ultra 2-way system (2)7 in LF/horn-loaded 1 in exit HF (asymmetrical 100° x 50° coverage pattern) Frequency shading provide angled coverage from flat-mounted woofers High output, high definition sound

Suppliers

Company
Product
Description
Supplier Links
2-way Angled-Coverage Full Range Loudspeaker - UB72 - Visual Sound, Inc.
Broomall, PA, USA
2-way Angled-Coverage Full Range Loudspeaker
UB72
2-way Angled-Coverage Full Range Loudspeaker UB72
EAW - Eastern Acoustic Works, Inc. A 2-way full range system (passive LF/HF crossover) in an ultracompact rectangular enclosure. Includes (2)7 in woofers and a 1 in exit/44mm voice coil compression driver on a downfiring 100° x 50° constant directivity horn. Angled-coverage, ultra 2-way system (2)7 in LF/horn-loaded 1 in exit HF (asymmetrical 100° x 50° coverage pattern) Frequency shading provide angled coverage from flat-mounted woofers High output, high definition sound

EAW - Eastern Acoustic Works, Inc.

A 2-way full range system (passive LF/HF crossover) in an ultracompact rectangular enclosure. Includes (2)7 in woofers and a 1 in exit/44mm voice coil compression driver on a downfiring 100° x 50° constant directivity horn.

  • Angled-coverage, ultra 2-way system
  • (2)7 in LF/horn-loaded 1 in exit HF (asymmetrical 100° x 50° coverage pattern)
  • Frequency shading provide angled coverage from flat-mounted woofers
  • High output, high definition sound
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number UB72
Product Name 2-way Angled-Coverage Full Range Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 6284715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Energy Power™ 10 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 40 to 150 Hz
Weight 6802.72 g (240.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details