Visual Sound, Inc. UHF In-Line RF Amplifier UAPF-X1

Description
Shure Incorporated The Shure UAPF-X1 is an in-line passive RF filter to attenuate frequencies outside the X1 band and intended to be used with any Shure X1 band wireless product that has removable antennas, including SLX, ULX, and UHFR. Filters out extraneous RF signals Mountable on supplied desk-/wall-mount or on a microphone stand Extremely durable under the heaviest use Shure quality, ruggedness, and reliability
Description
Shure Incorporated The Shure UAPF-X1 is an in-line passive RF filter to attenuate frequencies outside the X1 band and intended to be used with any Shure X1 band wireless product that has removable antennas, including SLX, ULX, and UHFR. Filters out extraneous RF signals Mountable on supplied desk-/wall-mount or on a microphone stand Extremely durable under the heaviest use Shure quality, ruggedness, and reliability

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UHF In-Line RF Amplifier
UAPF-X1
UHF In-Line RF Amplifier UAPF-X1
Shure Incorporated The Shure UAPF-X1 is an in-line passive RF filter to attenuate frequencies outside the X1 band and intended to be used with any Shure X1 band wireless product that has removable antennas, including SLX, ULX, and UHFR. Filters out extraneous RF signals Mountable on supplied desk-/wall-mount or on a microphone stand Extremely durable under the heaviest use Shure quality, ruggedness, and reliability

Shure Incorporated

The Shure UAPF-X1 is an in-line passive RF filter to attenuate frequencies outside the X1 band and intended to be used with any Shure X1 band wireless product that has removable antennas, including SLX, ULX, and UHFR.

  • Filters out extraneous RF signals
  • Mountable on supplied desk-/wall-mount or on a microphone stand
  • Extremely durable under the heaviest use
  • Shure quality, ruggedness, and reliability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UAPF-X1
Product Name UHF In-Line RF Amplifier
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details