Visual Sound, Inc. UHF Wideband In-Line Antenna Amplifier, 470-900 MHz UA830WB

Description
Shure Incorporated Wideband UHF (470-900MHz) In-Line Antenna Amplifier for Remote-Mounting Antennas with U4S, U4S, U4D, ULXP and ULXS Receivers or UA844 and UA845s Antenna Distribution System (Includes Mounting Base) Wideband UHF (470-900MHz) In-Line Antenna Amplifier for Remote-Mounting Antennas with U4S, U4D, ULXP, ULXS, UR4S and UR4D Receivers or UA844 and UA845 Antenna Distribution Systems (Includes Mounting Base). Compatible with the Shure Model U4 or ULX wireless microphone receiver and the Shure Model UA845, or UA844 Antenna Distribution System Mountable on supplied desk-/wall-mount or on a microphone stand Two-position gain selector switch to adjust for longer coaxial cable lengths (3 dB position for cables under 7 1/2 m [25 ft], 10 dB position for cables over 7 1/2 m [25 ft]) Isolates antennas from cable interactions Extremely durable under the heaviest use Shure quality, ruggedness, and reliability
Description
Shure Incorporated Wideband UHF (470-900MHz) In-Line Antenna Amplifier for Remote-Mounting Antennas with U4S, U4S, U4D, ULXP and ULXS Receivers or UA844 and UA845s Antenna Distribution System (Includes Mounting Base) Wideband UHF (470-900MHz) In-Line Antenna Amplifier for Remote-Mounting Antennas with U4S, U4D, ULXP, ULXS, UR4S and UR4D Receivers or UA844 and UA845 Antenna Distribution Systems (Includes Mounting Base). Compatible with the Shure Model U4 or ULX wireless microphone receiver and the Shure Model UA845, or UA844 Antenna Distribution System Mountable on supplied desk-/wall-mount or on a microphone stand Two-position gain selector switch to adjust for longer coaxial cable lengths (3 dB position for cables under 7 1/2 m [25 ft], 10 dB position for cables over 7 1/2 m [25 ft]) Isolates antennas from cable interactions Extremely durable under the heaviest use Shure quality, ruggedness, and reliability

Suppliers

Company
Product
Description
Supplier Links
UHF Wideband In-Line Antenna Amplifier, 470-900 MHz - UA830WB - Visual Sound, Inc.
Broomall, PA, USA
UHF Wideband In-Line Antenna Amplifier, 470-900 MHz
UA830WB
UHF Wideband In-Line Antenna Amplifier, 470-900 MHz UA830WB
Shure Incorporated Wideband UHF (470-900MHz) In-Line Antenna Amplifier for Remote-Mounting Antennas with U4S, U4S, U4D, ULXP and ULXS Receivers or UA844 and UA845s Antenna Distribution System (Includes Mounting Base) Wideband UHF (470-900MHz) In-Line Antenna Amplifier for Remote-Mounting Antennas with U4S, U4D, ULXP, ULXS, UR4S and UR4D Receivers or UA844 and UA845 Antenna Distribution Systems (Includes Mounting Base). Compatible with the Shure Model U4 or ULX wireless microphone receiver and the Shure Model UA845, or UA844 Antenna Distribution System Mountable on supplied desk-/wall-mount or on a microphone stand Two-position gain selector switch to adjust for longer coaxial cable lengths (3 dB position for cables under 7 1/2 m [25 ft], 10 dB position for cables over 7 1/2 m [25 ft]) Isolates antennas from cable interactions Extremely durable under the heaviest use Shure quality, ruggedness, and reliability

Shure Incorporated

Wideband UHF (470-900MHz) In-Line Antenna Amplifier for Remote-Mounting Antennas with U4S, U4S, U4D, ULXP and ULXS Receivers or UA844 and UA845s Antenna Distribution System (Includes Mounting Base)

Wideband UHF (470-900MHz) In-Line Antenna Amplifier for Remote-Mounting Antennas with U4S, U4D, ULXP, ULXS, UR4S and UR4D Receivers or UA844 and UA845 Antenna Distribution Systems (Includes Mounting Base).

  • Compatible with the Shure Model U4 or ULX wireless microphone receiver and the Shure Model UA845, or UA844 Antenna Distribution System
  • Mountable on supplied desk-/wall-mount or on a microphone stand
  • Two-position gain selector switch to adjust for longer coaxial cable lengths (3 dB position for cables under 7 1/2 m [25 ft], 10 dB position for cables over 7 1/2 m [25 ft])
  • Isolates antennas from cable interactions
  • Extremely durable under the heaviest use
  • Shure quality, ruggedness, and reliability
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number UA830WB
Product Name UHF Wideband In-Line Antenna Amplifier, 470-900 MHz
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9465(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details