Visual Sound, Inc. UniLine™ Condenser Adapter-mount Gooseneck Microphone U857RLU

Description
Audio-Technica U.S., Inc. The 21.38" version of U857RU, the U857RLU UniLine condenser adapter-mount gooseneck microphone features Audio-Technica's UniLine™ line-cardioid element. The microphone's ultra-flexible, robust, small-diameter gooseneck permits easy adjustment into desired shape while resisting inadvertent repositioning. The microphone direct mounts to any 5/8"-27 stand. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857RLU accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Direct mounts to any 5/8"-27 stand, or to included threaded mounting flange
Description
Audio-Technica U.S., Inc. The 21.38" version of U857RU, the U857RLU UniLine condenser adapter-mount gooseneck microphone features Audio-Technica's UniLine™ line-cardioid element. The microphone's ultra-flexible, robust, small-diameter gooseneck permits easy adjustment into desired shape while resisting inadvertent repositioning. The microphone direct mounts to any 5/8"-27 stand. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857RLU accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Direct mounts to any 5/8"-27 stand, or to included threaded mounting flange

Suppliers

Company
Product
Description
Supplier Links
UniLine™ Condenser Adapter-mount Gooseneck Microphone - U857RLU - Visual Sound, Inc.
Broomall, PA, USA
UniLine™ Condenser Adapter-mount Gooseneck Microphone
U857RLU
UniLine™ Condenser Adapter-mount Gooseneck Microphone U857RLU
Audio-Technica U.S., Inc. The 21.38" version of U857RU, the U857RLU UniLine condenser adapter-mount gooseneck microphone features Audio-Technica's UniLine™ line-cardioid element. The microphone's ultra-flexible, robust, small-diameter gooseneck permits easy adjustment into desired shape while resisting inadvertent repositioning. The microphone direct mounts to any 5/8"-27 stand. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857RLU accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Direct mounts to any 5/8"-27 stand, or to included threaded mounting flange

Audio-Technica U.S., Inc.

The 21.38" version of U857RU, the U857RLU UniLine condenser adapter-mount gooseneck microphone features Audio-Technica's UniLine™ line-cardioid element. The microphone's ultra-flexible, robust, small-diameter gooseneck permits easy adjustment into desired shape while resisting inadvertent repositioning. The microphone direct mounts to any 5/8"-27 stand. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857RLU accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

  • Designed for high-quality sound reinforcement, professional recording and broadcasting
  • UniLine™ polar pattern provides narrow 90° acceptance angle
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts
  • Direct mounts to any 5/8"-27 stand, or to included threaded mounting flange
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U857RLU
Product Name UniLine™ Condenser Adapter-mount Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Omnidirectional, Top-ported, Analog Output MEMS Microphone - FB3729 - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Actual Size 0.1161 inch (2.95 mm)
Thickness / Height 0.0433 inch (1.1 mm)
View Details