Visual Sound, Inc. UniLine™ Condenser Quick-Mount Gooseneck Microphone U857QU

Description
Audio-Technica U.S., Inc. Featuring Audio-Technica's UniLine™ line-cardioid element with a tightly focused 90° acceptance angle, the U857QU quick-mount gooseneck condenser microphone is designed to plug directly into a panel- or desk-mounted XLRF-type connector; it is 19.17" long. Its ultra-flexible, robust gooseneck permits easy adjustment into desired shape while resisting inadvertent repositioning. Featuring UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857QU accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Self-contained electronics eliminate need for external power module Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Quick-mount design with 3-pin XLRM-type connector insert at base plugs into any standard XLRF-type surface or cable connector Included shock mount attenuates noise, shock and vibration transmitted through the mounting surface
Description
Audio-Technica U.S., Inc. Featuring Audio-Technica's UniLine™ line-cardioid element with a tightly focused 90° acceptance angle, the U857QU quick-mount gooseneck condenser microphone is designed to plug directly into a panel- or desk-mounted XLRF-type connector; it is 19.17" long. Its ultra-flexible, robust gooseneck permits easy adjustment into desired shape while resisting inadvertent repositioning. Featuring UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857QU accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Self-contained electronics eliminate need for external power module Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Quick-mount design with 3-pin XLRM-type connector insert at base plugs into any standard XLRF-type surface or cable connector Included shock mount attenuates noise, shock and vibration transmitted through the mounting surface

Suppliers

Company
Product
Description
Supplier Links
UniLine™ Condenser Quick-Mount Gooseneck Microphone - U857QU - Visual Sound, Inc.
Broomall, PA, USA
UniLine™ Condenser Quick-Mount Gooseneck Microphone
U857QU
UniLine™ Condenser Quick-Mount Gooseneck Microphone U857QU
Audio-Technica U.S., Inc. Featuring Audio-Technica's UniLine™ line-cardioid element with a tightly focused 90° acceptance angle, the U857QU quick-mount gooseneck condenser microphone is designed to plug directly into a panel- or desk-mounted XLRF-type connector; it is 19.17" long. Its ultra-flexible, robust gooseneck permits easy adjustment into desired shape while resisting inadvertent repositioning. Featuring UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857QU accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Self-contained electronics eliminate need for external power module Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Quick-mount design with 3-pin XLRM-type connector insert at base plugs into any standard XLRF-type surface or cable connector Included shock mount attenuates noise, shock and vibration transmitted through the mounting surface

Audio-Technica U.S., Inc.

Featuring Audio-Technica's UniLine™ line-cardioid element with a tightly focused 90° acceptance angle, the U857QU quick-mount gooseneck condenser microphone is designed to plug directly into a panel- or desk-mounted XLRF-type connector; it is 19.17" long. Its ultra-flexible, robust gooseneck permits easy adjustment into desired shape while resisting inadvertent repositioning. Featuring UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857QU accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

  • Designed for high-quality sound reinforcement, professional recording and broadcasting
  • UniLine™ polar pattern provides narrow 90° acceptance angle
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Self-contained electronics eliminate need for external power module
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts
  • Quick-mount design with 3-pin XLRM-type connector insert at base plugs into any standard XLRF-type surface or cable connector
  • Included shock mount attenuates noise, shock and vibration transmitted through the mounting surface
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U857QU
Product Name UniLine™ Condenser Quick-Mount Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM70D122V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
SN Ratio 70 dB
View Details
3 suppliers
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details