Visual Sound, Inc. UniLine™ Condenser Quick-Mount Gooseneck Microphone U857QLU

Description
Audio-Technica U.S., Inc. With advanced capsule design coupled with carefully engineered internal electronics, the U857QLU UniLine condenser delivers clear, consistent sound for a variety of installed applications. The 23.74" version of U857QU, the U857QLU features Audio-Technica's UniLine™ line-cardioid element. The microphone is designed to plug directly into a panel- or desk-mounted XLRF-type connector. Its ultra-flexible, robust gooseneck permits easy adjustment into desired shape while resisting inadvertent repositioning. Featuring UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857QLU accepts new interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Self-contained electronics eliminate need for external power module Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Quick-mount design with 3-pin XLRM-type connector insert at base plugs into any standard XLRF-type surface or cable connector Included shock mount attenuates noise, shock and vibration transmitted through the mounting surface
Description
Audio-Technica U.S., Inc. With advanced capsule design coupled with carefully engineered internal electronics, the U857QLU UniLine condenser delivers clear, consistent sound for a variety of installed applications. The 23.74" version of U857QU, the U857QLU features Audio-Technica's UniLine™ line-cardioid element. The microphone is designed to plug directly into a panel- or desk-mounted XLRF-type connector. Its ultra-flexible, robust gooseneck permits easy adjustment into desired shape while resisting inadvertent repositioning. Featuring UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857QLU accepts new interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Self-contained electronics eliminate need for external power module Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Quick-mount design with 3-pin XLRM-type connector insert at base plugs into any standard XLRF-type surface or cable connector Included shock mount attenuates noise, shock and vibration transmitted through the mounting surface

Suppliers

Company
Product
Description
Supplier Links
UniLine™ Condenser Quick-Mount Gooseneck Microphone - U857QLU - Visual Sound, Inc.
Broomall, PA, USA
UniLine™ Condenser Quick-Mount Gooseneck Microphone
U857QLU
UniLine™ Condenser Quick-Mount Gooseneck Microphone U857QLU
Audio-Technica U.S., Inc. With advanced capsule design coupled with carefully engineered internal electronics, the U857QLU UniLine condenser delivers clear, consistent sound for a variety of installed applications. The 23.74" version of U857QU, the U857QLU features Audio-Technica's UniLine™ line-cardioid element. The microphone is designed to plug directly into a panel- or desk-mounted XLRF-type connector. Its ultra-flexible, robust gooseneck permits easy adjustment into desired shape while resisting inadvertent repositioning. Featuring UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857QLU accepts new interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Self-contained electronics eliminate need for external power module Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Quick-mount design with 3-pin XLRM-type connector insert at base plugs into any standard XLRF-type surface or cable connector Included shock mount attenuates noise, shock and vibration transmitted through the mounting surface

Audio-Technica U.S., Inc.

With advanced capsule design coupled with carefully engineered internal electronics, the U857QLU UniLine condenser delivers clear, consistent sound for a variety of installed applications. The 23.74" version of U857QU, the U857QLU features Audio-Technica's UniLine™ line-cardioid element. The microphone is designed to plug directly into a panel- or desk-mounted XLRF-type connector. Its ultra-flexible, robust gooseneck permits easy adjustment into desired shape while resisting inadvertent repositioning. Featuring UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857QLU accepts new interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

  • Designed for high-quality sound reinforcement, professional recording and broadcasting
  • UniLine™ polar pattern provides narrow 90° acceptance angle
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Self-contained electronics eliminate need for external power module
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts
  • Quick-mount design with 3-pin XLRM-type connector insert at base plugs into any standard XLRF-type surface or cable connector
  • Included shock mount attenuates noise, shock and vibration transmitted through the mounting surface
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U857QLU
Product Name UniLine™ Condenser Quick-Mount Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM63D135AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 8.91 mV/Pa (61449 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details