Visual Sound, Inc. Cardioid Condenser Quick-Mount Gooseneck Microphone U857QL

Description
Audio-Technica U.S., Inc. The 18.94" version of the U857Q, the U857QL cardioid condenser quick-mount gooseneck microphone is designed to plug directly into a panel- or desk-mounted XLRF-type connector. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard™ innovations. It features an ultra-flexible small-diameter gooseneck and accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Equipped with self-contained electronics, the phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Self-contained electronics eliminate need for external power module Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Quick-mount design with 3-pin XLRM-type connector insert at base plugs into any standard XLRF-type surface or cable connector Included shock mount attenuates noise, shock and vibration transmitted through the mounting surface
Description
Audio-Technica U.S., Inc. The 18.94" version of the U857Q, the U857QL cardioid condenser quick-mount gooseneck microphone is designed to plug directly into a panel- or desk-mounted XLRF-type connector. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard™ innovations. It features an ultra-flexible small-diameter gooseneck and accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Equipped with self-contained electronics, the phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Self-contained electronics eliminate need for external power module Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Quick-mount design with 3-pin XLRM-type connector insert at base plugs into any standard XLRF-type surface or cable connector Included shock mount attenuates noise, shock and vibration transmitted through the mounting surface

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Quick-Mount Gooseneck Microphone - U857QL - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Quick-Mount Gooseneck Microphone
U857QL
Cardioid Condenser Quick-Mount Gooseneck Microphone U857QL
Audio-Technica U.S., Inc. The 18.94" version of the U857Q, the U857QL cardioid condenser quick-mount gooseneck microphone is designed to plug directly into a panel- or desk-mounted XLRF-type connector. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard™ innovations. It features an ultra-flexible small-diameter gooseneck and accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Equipped with self-contained electronics, the phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Self-contained electronics eliminate need for external power module Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Quick-mount design with 3-pin XLRM-type connector insert at base plugs into any standard XLRF-type surface or cable connector Included shock mount attenuates noise, shock and vibration transmitted through the mounting surface

Audio-Technica U.S., Inc.

The 18.94" version of the U857Q, the U857QL cardioid condenser quick-mount gooseneck microphone is designed to plug directly into a panel- or desk-mounted XLRF-type connector. The microphone offers unsurpassed immunity from radio frequency interference thanks to UniGuard™ innovations. It features an ultra-flexible small-diameter gooseneck and accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Equipped with self-contained electronics, the phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

  • Designed for high-quality sound reinforcement, professional recording and broadcasting
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Self-contained electronics eliminate need for external power module
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts
  • Quick-mount design with 3-pin XLRM-type connector insert at base plugs into any standard XLRF-type surface or cable connector
  • Included shock mount attenuates noise, shock and vibration transmitted through the mounting surface
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U857QL
Product Name Cardioid Condenser Quick-Mount Gooseneck Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68A130V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
High Performance Digital Microphone - CS7250B - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 35 to 13000 Hz
Dynamic Range 88 to 103 dB re 20µPa
View Details
Commercial Audio Microphones - MDS.CHAIR - Biamp Systems, Ltd.
Specs
Application Voice
View Details