Visual Sound, Inc. UniLine™ Condenser Adapter-Mount Gooseneck Microphone U857AU

Description
Audio-Technica U.S., Inc. Audio-Technica's U857AU incorporates the most essential ingredients for quality sound reproduction for a wide range of installed applications. Equipped with A-T's UniLine™ line-cardioid element with a tightly focused 90° acceptance angle, the U857AU features a small-diameter gooseneck with virtually no "memory." Its ultra-flexible, robust design permits easy adjustment into desired shape while resisting inadvertent repositioning. The 16.81"-long UniLine condenser direct mounts to any 5/8"-27 stand. Featuring UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857AU accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The battery- or phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Direct mounts to any 5/8"-27 stand, or to included threaded mounting flange Operates on battery or phantom power
Description
Audio-Technica U.S., Inc. Audio-Technica's U857AU incorporates the most essential ingredients for quality sound reproduction for a wide range of installed applications. Equipped with A-T's UniLine™ line-cardioid element with a tightly focused 90° acceptance angle, the U857AU features a small-diameter gooseneck with virtually no "memory." Its ultra-flexible, robust design permits easy adjustment into desired shape while resisting inadvertent repositioning. The 16.81"-long UniLine condenser direct mounts to any 5/8"-27 stand. Featuring UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857AU accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The battery- or phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Direct mounts to any 5/8"-27 stand, or to included threaded mounting flange Operates on battery or phantom power

Suppliers

Company
Product
Description
Supplier Links
UniLine™ Condenser Adapter-Mount Gooseneck Microphone - U857AU - Visual Sound, Inc.
Broomall, PA, USA
UniLine™ Condenser Adapter-Mount Gooseneck Microphone
U857AU
UniLine™ Condenser Adapter-Mount Gooseneck Microphone U857AU
Audio-Technica U.S., Inc. Audio-Technica's U857AU incorporates the most essential ingredients for quality sound reproduction for a wide range of installed applications. Equipped with A-T's UniLine™ line-cardioid element with a tightly focused 90° acceptance angle, the U857AU features a small-diameter gooseneck with virtually no "memory." Its ultra-flexible, robust design permits easy adjustment into desired shape while resisting inadvertent repositioning. The 16.81"-long UniLine condenser direct mounts to any 5/8"-27 stand. Featuring UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857AU accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The battery- or phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for high-quality sound reinforcement, professional recording and broadcasting UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts Direct mounts to any 5/8"-27 stand, or to included threaded mounting flange Operates on battery or phantom power

Audio-Technica U.S., Inc.

Audio-Technica's U857AU incorporates the most essential ingredients for quality sound reproduction for a wide range of installed applications. Equipped with A-T's UniLine™ line-cardioid element with a tightly focused 90° acceptance angle, the U857AU features a small-diameter gooseneck with virtually no "memory." Its ultra-flexible, robust design permits easy adjustment into desired shape while resisting inadvertent repositioning. The 16.81"-long UniLine condenser direct mounts to any 5/8"-27 stand. Featuring UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U857AU accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The battery- or phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

  • Designed for high-quality sound reinforcement, professional recording and broadcasting
  • UniLine™ polar pattern provides narrow 90° acceptance angle
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • Easy-to-adjust, rugged, small-diameter, alternating gooseneck with virtually no "memory" permits quick positioning into desired shape
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Two-stage foam windscreen yields dramatically improved resistance to P-pops and other breath blasts
  • Direct mounts to any 5/8"-27 stand, or to included threaded mounting flange
  • Operates on battery or phantom power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U857AU
Product Name UniLine™ Condenser Adapter-Mount Gooseneck Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64D121AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-9767(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details