Visual Sound, Inc. UniLine™ Condenser Hanging Microphone U853RWU

Description
Audio-Technica U.S., Inc. The white version of U853RU, the U853RWU UniLine condenser hanging microphone features Audio-Technica's UniLine™ line-cardioid element and is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853RU) and white (U853RWU)
Description
Audio-Technica U.S., Inc. The white version of U853RU, the U853RWU UniLine condenser hanging microphone features Audio-Technica's UniLine™ line-cardioid element and is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853RU) and white (U853RWU)

Suppliers

Company
Product
Description
Supplier Links
UniLine™ Condenser Hanging Microphone - U853RWU - Visual Sound, Inc.
Broomall, PA, USA
UniLine™ Condenser Hanging Microphone
U853RWU
UniLine™ Condenser Hanging Microphone U853RWU
Audio-Technica U.S., Inc. The white version of U853RU, the U853RWU UniLine condenser hanging microphone features Audio-Technica's UniLine™ line-cardioid element and is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853RU) and white (U853RWU)

Audio-Technica U.S., Inc.

The white version of U853RU, the U853RWU UniLine condenser hanging microphone features Audio-Technica's UniLine™ line-cardioid element and is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise.

  • Designed for suspension over choirs, instrumental groups and theater stages
  • UniLine™ polar pattern provides narrow 90° acceptance angle
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Low-profile design with low-reflectance finish for minimum visibility
  • Available in two colors: black (U853RU) and white (U853RWU)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U853RWU
Product Name UniLine™ Condenser Hanging Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-6022P - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details