Visual Sound, Inc. Cardioid Condenser Hanging Microphone U853RW

Description
Audio-Technica U.S., Inc. The white-finished version of U853R, the U853RW cardioid condenser hanging microphone is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The U853RW also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853R) and white (U853RW)
Description
Audio-Technica U.S., Inc. The white-finished version of U853R, the U853RW cardioid condenser hanging microphone is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The U853RW also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853R) and white (U853RW)

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Hanging Microphone - U853RW - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Hanging Microphone
U853RW
Cardioid Condenser Hanging Microphone U853RW
Audio-Technica U.S., Inc. The white-finished version of U853R, the U853RW cardioid condenser hanging microphone is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The U853RW also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853R) and white (U853RW)

Audio-Technica U.S., Inc.

The white-finished version of U853R, the U853RW cardioid condenser hanging microphone is equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The U853RW also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

  • Designed for suspension over choirs, instrumental groups and theater stages
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Low-profile design with low-reflectance finish for minimum visibility
  • Available in two colors: black (U853R) and white (U853RW)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U853RW
Product Name Cardioid Condenser Hanging Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 2805698 - RS Components, Ltd.
Infineon Technologies AG
View Details
3 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Miniature Bottom Port Analog MEMS Microphone - CS7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 85 to 15000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Microphone Elements - PMOF-6027NSN-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers