Visual Sound, Inc. Cardioid Condenser Hanging Microphone U853PMW

Description
Audio-Technica U.S., Inc. The white-finished version of U853PM, the U853PMW cardioid condenser hanging microphone comes equipped with a wall/ceiling plate power module for permanent installation in a standard, single-gang electrical box. The phantom-powered microphone features UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. It accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Wall/ceiling plate power module permits permanent installation in standard metal U.S. single gang electrical box Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853PM) and white (U853PMW)
Description
Audio-Technica U.S., Inc. The white-finished version of U853PM, the U853PMW cardioid condenser hanging microphone comes equipped with a wall/ceiling plate power module for permanent installation in a standard, single-gang electrical box. The phantom-powered microphone features UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. It accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Wall/ceiling plate power module permits permanent installation in standard metal U.S. single gang electrical box Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853PM) and white (U853PMW)

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Hanging Microphone - U853PMW - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Hanging Microphone
U853PMW
Cardioid Condenser Hanging Microphone U853PMW
Audio-Technica U.S., Inc. The white-finished version of U853PM, the U853PMW cardioid condenser hanging microphone comes equipped with a wall/ceiling plate power module for permanent installation in a standard, single-gang electrical box. The phantom-powered microphone features UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. It accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Wall/ceiling plate power module permits permanent installation in standard metal U.S. single gang electrical box Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853PM) and white (U853PMW)

Audio-Technica U.S., Inc.

The white-finished version of U853PM, the U853PMW cardioid condenser hanging microphone comes equipped with a wall/ceiling plate power module for permanent installation in a standard, single-gang electrical box. The phantom-powered microphone features UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. It accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise.

  • Designed for suspension over choirs, instrumental groups and theater stages
  • Wall/ceiling plate power module permits permanent installation in standard metal U.S. single gang electrical box
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Low-profile design with low-reflectance finish for minimum visibility
  • Available in two colors: black (U853PM) and white (U853PMW)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U853PMW
Product Name Cardioid Condenser Hanging Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Omnidirectional Microphones - CEM-OB6018-3EAD443C43MR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details