Visual Sound, Inc. Cardioid Condenser Hanging Microphone U853PM

Description
Audio-Technica U.S., Inc. Designed for permanent installation, the U853PM cardioid condenser hanging microphone comes equipped with a wall/ceiling plate power module. The phantom-powered microphone features UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. It accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Wall/ceiling plate power module permits permanent installation in standard metal U.S. single gang electrical box Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853PM) and white (U853PMW)
Description
Audio-Technica U.S., Inc. Designed for permanent installation, the U853PM cardioid condenser hanging microphone comes equipped with a wall/ceiling plate power module. The phantom-powered microphone features UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. It accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Wall/ceiling plate power module permits permanent installation in standard metal U.S. single gang electrical box Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853PM) and white (U853PMW)

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Hanging Microphone - U853PM - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Hanging Microphone
U853PM
Cardioid Condenser Hanging Microphone U853PM
Audio-Technica U.S., Inc. Designed for permanent installation, the U853PM cardioid condenser hanging microphone comes equipped with a wall/ceiling plate power module. The phantom-powered microphone features UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. It accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Wall/ceiling plate power module permits permanent installation in standard metal U.S. single gang electrical box Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853PM) and white (U853PMW)

Audio-Technica U.S., Inc.

Designed for permanent installation, the U853PM cardioid condenser hanging microphone comes equipped with a wall/ceiling plate power module. The phantom-powered microphone features UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. It accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. Its 80 Hz low-cut UniSteep® filter reduces pickup of low-frequency ambient noise.

  • Designed for suspension over choirs, instrumental groups and theater stages
  • Wall/ceiling plate power module permits permanent installation in standard metal U.S. single gang electrical box
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Low-profile design with low-reflectance finish for minimum visibility
  • Available in two colors: black (U853PM) and white (U853PMW)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U853PM
Product Name Cardioid Condenser Hanging Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Audio Products - Microphones - 1357585-IM67D130AXTSA2 - Win Source Electronics
Specs
Frequency Response 20000 Hz
View Details
3 suppliers
Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7121PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers