Visual Sound, Inc. UniLine™ Condenser Hanging Microphone U853AWU

Description
Audio-Technica U.S., Inc. The white-finished version of U853AU, the U853AWU condenser hanging microphone is equipped with Audio-Technica's UniLine™ line-cardioid element and features UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The battery- or phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. It also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853AU) and white (U853AWU) Operates on battery or phantom power
Description
Audio-Technica U.S., Inc. The white-finished version of U853AU, the U853AWU condenser hanging microphone is equipped with Audio-Technica's UniLine™ line-cardioid element and features UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The battery- or phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. It also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853AU) and white (U853AWU) Operates on battery or phantom power

Suppliers

Company
Product
Description
Supplier Links
UniLine™ Condenser Hanging Microphone - U853AWU - Visual Sound, Inc.
Broomall, PA, USA
UniLine™ Condenser Hanging Microphone
U853AWU
UniLine™ Condenser Hanging Microphone U853AWU
Audio-Technica U.S., Inc. The white-finished version of U853AU, the U853AWU condenser hanging microphone is equipped with Audio-Technica's UniLine™ line-cardioid element and features UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The battery- or phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. It also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853AU) and white (U853AWU) Operates on battery or phantom power

Audio-Technica U.S., Inc.

The white-finished version of U853AU, the U853AWU condenser hanging microphone is equipped with Audio-Technica's UniLine™ line-cardioid element and features UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The battery- or phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. It also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

  • Designed for suspension over choirs, instrumental groups and theater stages
  • UniLine™ polar pattern provides narrow 90° acceptance angle
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Low-profile design with low-reflectance finish for minimum visibility
  • Available in two colors: black (U853AU) and white (U853AWU)
  • Operates on battery or phantom power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U853AWU
Product Name UniLine™ Condenser Hanging Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details