Visual Sound, Inc. Cardioid Condenser Hanging Microphone U853AW

Description
Audio-Technica U.S., Inc. The white-finished version of U853A, the U853AW cardioid condenser hanging microphone is ideal for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's fast transient response and low distortion characteristics allow every complex detail to be heard with all its impact - rich, vibrant qualities faithfully reproduced. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U853AW accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The battery- or phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853A) and white (U853AW) Operates on battery or phantom power
Description
Audio-Technica U.S., Inc. The white-finished version of U853A, the U853AW cardioid condenser hanging microphone is ideal for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's fast transient response and low distortion characteristics allow every complex detail to be heard with all its impact - rich, vibrant qualities faithfully reproduced. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U853AW accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The battery- or phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853A) and white (U853AW) Operates on battery or phantom power

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Hanging Microphone - U853AW - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Hanging Microphone
U853AW
Cardioid Condenser Hanging Microphone U853AW
Audio-Technica U.S., Inc. The white-finished version of U853A, the U853AW cardioid condenser hanging microphone is ideal for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's fast transient response and low distortion characteristics allow every complex detail to be heard with all its impact - rich, vibrant qualities faithfully reproduced. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U853AW accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The battery- or phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853A) and white (U853AW) Operates on battery or phantom power

Audio-Technica U.S., Inc.

The white-finished version of U853A, the U853AW cardioid condenser hanging microphone is ideal for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's fast transient response and low distortion characteristics allow every complex detail to be heard with all its impact - rich, vibrant qualities faithfully reproduced. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U853AW accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The battery- or phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

  • Designed for suspension over choirs, instrumental groups and theater stages
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Low-profile design with low-reflectance finish for minimum visibility
  • Available in two colors: black (U853A) and white (U853AW)
  • Operates on battery or phantom power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U853AW
Product Name Cardioid Condenser Hanging Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details