Visual Sound, Inc. UniLine™ Condenser Hanging Microphone U853AU

Description
Audio-Technica U.S., Inc. Equipped with Audio-Technica's UniLine™ line-cardioid element with a tightly focused 90° acceptance angle, the U853AU features UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The battery- or phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. It also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853AU) and white (U853AWU) Operates on battery or phantom power
Description
Audio-Technica U.S., Inc. Equipped with Audio-Technica's UniLine™ line-cardioid element with a tightly focused 90° acceptance angle, the U853AU features UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The battery- or phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. It also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853AU) and white (U853AWU) Operates on battery or phantom power

Suppliers

Company
Product
Description
Supplier Links
UniLine™ Condenser Hanging Microphone - U853AU - Visual Sound, Inc.
Broomall, PA, USA
UniLine™ Condenser Hanging Microphone
U853AU
UniLine™ Condenser Hanging Microphone U853AU
Audio-Technica U.S., Inc. Equipped with Audio-Technica's UniLine™ line-cardioid element with a tightly focused 90° acceptance angle, the U853AU features UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The battery- or phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. It also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages UniLine™ polar pattern provides narrow 90° acceptance angle Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853AU) and white (U853AWU) Operates on battery or phantom power

Audio-Technica U.S., Inc.

Equipped with Audio-Technica's UniLine™ line-cardioid element with a tightly focused 90° acceptance angle, the U853AU features UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference. The battery- or phantom-powered microphone accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. It also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

  • Designed for suspension over choirs, instrumental groups and theater stages
  • UniLine™ polar pattern provides narrow 90° acceptance angle
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Low-profile design with low-reflectance finish for minimum visibility
  • Available in two colors: black (U853AU) and white (U853AWU)
  • Operates on battery or phantom power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U853AU
Product Name UniLine™ Condenser Hanging Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73D122V01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
3 suppliers
Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers