Visual Sound, Inc. Cardioid Condenser Hanging Microphone U853A

Description
Audio-Technica U.S., Inc. Maintaining the Audio-Technica tradition of clear and transparent sound quality, the U853A cardioid condenser hanging microphone is ideal for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's fast transient response and low distortion characteristics allow every complex detail to be heard with all its impact - rich, vibrant qualities faithfully reproduced. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U853A accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The battery- or phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853A) and white (U853AW) Operates on battery or phantom power
Description
Audio-Technica U.S., Inc. Maintaining the Audio-Technica tradition of clear and transparent sound quality, the U853A cardioid condenser hanging microphone is ideal for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's fast transient response and low distortion characteristics allow every complex detail to be heard with all its impact - rich, vibrant qualities faithfully reproduced. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U853A accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The battery- or phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853A) and white (U853AW) Operates on battery or phantom power

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Hanging Microphone - U853A - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Hanging Microphone
U853A
Cardioid Condenser Hanging Microphone U853A
Audio-Technica U.S., Inc. Maintaining the Audio-Technica tradition of clear and transparent sound quality, the U853A cardioid condenser hanging microphone is ideal for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's fast transient response and low distortion characteristics allow every complex detail to be heard with all its impact - rich, vibrant qualities faithfully reproduced. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U853A accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The battery- or phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise. Designed for suspension over choirs, instrumental groups and theater stages Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Accepts interchangeable elements to permit angle of acceptance from 90° to 360° Low-profile design with low-reflectance finish for minimum visibility Available in two colors: black (U853A) and white (U853AW) Operates on battery or phantom power

Audio-Technica U.S., Inc.

Maintaining the Audio-Technica tradition of clear and transparent sound quality, the U853A cardioid condenser hanging microphone is ideal for speech, theater, orchestra and choir sound reinforcement and recording. The microphone's fast transient response and low distortion characteristics allow every complex detail to be heard with all its impact - rich, vibrant qualities faithfully reproduced. Equipped with UniGuard™ innovations that offer unsurpassed immunity from radio frequency interference, the U853A accepts interchangeable elements, available in cardioid, hypercardioid, omnidirectional and UniLine™ line cardioid polar patterns. The battery- or phantom-powered microphone also offers an 80 Hz low-cut UniSteep® filter that reduces pickup of low-frequency ambient noise.

  • Designed for suspension over choirs, instrumental groups and theater stages
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Accepts interchangeable elements to permit angle of acceptance from 90° to 360°
  • Low-profile design with low-reflectance finish for minimum visibility
  • Available in two colors: black (U853A) and white (U853AW)
  • Operates on battery or phantom power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U853A
Product Name Cardioid Condenser Hanging Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D130 - IM69D130 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details