Visual Sound, Inc. Cardioid Condenser Boundary Microphone U851A

Description
Audio-Technica U.S., Inc. Offering outstanding Audio-Technica sound for surface-mount applications, the U851A features a PivotPoint™ rotating output connector, UniSteep® filter and UniGuard™ RFI-shielding technology. This battery- or phantom-powered condenser microphone accepts interchangeable condenser elements - available for boundary microphones in cardioid, hypercardioid and omnidirectional polar patterns. Its heavy die-cast case and silicon foam bottom pads minimize coupling of surface vibration to the microphone. With superior off-axis rejection and maximum gain-before-feedback , this professional microphone sets audio-quality standards in challenging acoustic environments. Designed for surface-mount applications such as high-quality sound reinforcement, professional recording, television, conferencing and other demanding sound pickup situations PivotPoint™ rotating output connector allows cable to exit from either the rear or the bottom of the microphone Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Small-diameter UniPoint capsule near boundary eliminates phase distortion and delivers clear, high-output performance Heavy die-cast case and non-slip silicon foam bottom pads minimize coupling of surface vibration to the microphone Low-profile design with low-reflectance black finish for minimum visibility Operates on battery or phantom power
Description
Audio-Technica U.S., Inc. Offering outstanding Audio-Technica sound for surface-mount applications, the U851A features a PivotPoint™ rotating output connector, UniSteep® filter and UniGuard™ RFI-shielding technology. This battery- or phantom-powered condenser microphone accepts interchangeable condenser elements - available for boundary microphones in cardioid, hypercardioid and omnidirectional polar patterns. Its heavy die-cast case and silicon foam bottom pads minimize coupling of surface vibration to the microphone. With superior off-axis rejection and maximum gain-before-feedback , this professional microphone sets audio-quality standards in challenging acoustic environments. Designed for surface-mount applications such as high-quality sound reinforcement, professional recording, television, conferencing and other demanding sound pickup situations PivotPoint™ rotating output connector allows cable to exit from either the rear or the bottom of the microphone Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Small-diameter UniPoint capsule near boundary eliminates phase distortion and delivers clear, high-output performance Heavy die-cast case and non-slip silicon foam bottom pads minimize coupling of surface vibration to the microphone Low-profile design with low-reflectance black finish for minimum visibility Operates on battery or phantom power

Suppliers

Company
Product
Description
Supplier Links
Cardioid Condenser Boundary Microphone - U851A - Visual Sound, Inc.
Broomall, PA, USA
Cardioid Condenser Boundary Microphone
U851A
Cardioid Condenser Boundary Microphone U851A
Audio-Technica U.S., Inc. Offering outstanding Audio-Technica sound for surface-mount applications, the U851A features a PivotPoint™ rotating output connector, UniSteep® filter and UniGuard™ RFI-shielding technology. This battery- or phantom-powered condenser microphone accepts interchangeable condenser elements - available for boundary microphones in cardioid, hypercardioid and omnidirectional polar patterns. Its heavy die-cast case and silicon foam bottom pads minimize coupling of surface vibration to the microphone. With superior off-axis rejection and maximum gain-before-feedback , this professional microphone sets audio-quality standards in challenging acoustic environments. Designed for surface-mount applications such as high-quality sound reinforcement, professional recording, television, conferencing and other demanding sound pickup situations PivotPoint™ rotating output connector allows cable to exit from either the rear or the bottom of the microphone Superior off-axis rejection for maximum gain before feedback UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Small-diameter UniPoint capsule near boundary eliminates phase distortion and delivers clear, high-output performance Heavy die-cast case and non-slip silicon foam bottom pads minimize coupling of surface vibration to the microphone Low-profile design with low-reflectance black finish for minimum visibility Operates on battery or phantom power

Audio-Technica U.S., Inc.

Offering outstanding Audio-Technica sound for surface-mount applications, the U851A features a PivotPoint™ rotating output connector, UniSteep® filter and UniGuard™ RFI-shielding technology. This battery- or phantom-powered condenser microphone accepts interchangeable condenser elements - available for boundary microphones in cardioid, hypercardioid and omnidirectional polar patterns. Its heavy die-cast case and silicon foam bottom pads minimize coupling of surface vibration to the microphone. With superior off-axis rejection and maximum gain-before-feedback, this professional microphone sets audio-quality standards in challenging acoustic environments.

  • Designed for surface-mount applications such as high-quality sound reinforcement, professional recording, television, conferencing and other demanding sound pickup situations
  • PivotPoint™ rotating output connector allows cable to exit from either the rear or the bottom of the microphone
  • Superior off-axis rejection for maximum gain before feedback
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Small-diameter UniPoint capsule near boundary eliminates phase distortion and delivers clear, high-output performance
  • Heavy die-cast case and non-slip silicon foam bottom pads minimize coupling of surface vibration to the microphone
  • Low-profile design with low-reflectance black finish for minimum visibility
  • Operates on battery or phantom power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U851A
Product Name Cardioid Condenser Boundary Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for automotive - IM67D120A - IM67D120A - Infineon Technologies AG
Specs
SN Ratio 67 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Electret Condenser Microphone - EM-4522(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1772 inch (4.5 mm)
View Details