Visual Sound, Inc. Omnidirectional Condenser Boundary Microphone U841A

Description
Audio-Technica U.S., Inc. The U841A delivers exceptionally intelligible audio reproduction in a super-compact, low-profile design. Equipped with UniGuard™ RFI-shielding technology, this omnidirectional condenser boundary microphone is designed for clear, highly intelligible sound reinforcement, professional recording, television and conferencing in surface-mount applications. The U841A has a 360° pickup angle and operates on battery or phantom power. Designed for surface-mount applications such as high-quality sound reinforcement, professional recording, television, conferencing and other demanding sound pickup situations UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Small-diameter UniPoint capsule near boundary eliminates phase distortion and delivers clear, high-output performance Heavy die-cast case and silicon foam bottom pad minimize coupling of surface vibration to the microphone Low-profile design with low-reflectance black finish for minimum visibility Operates on battery or phantom power
Description
Audio-Technica U.S., Inc. The U841A delivers exceptionally intelligible audio reproduction in a super-compact, low-profile design. Equipped with UniGuard™ RFI-shielding technology, this omnidirectional condenser boundary microphone is designed for clear, highly intelligible sound reinforcement, professional recording, television and conferencing in surface-mount applications. The U841A has a 360° pickup angle and operates on battery or phantom power. Designed for surface-mount applications such as high-quality sound reinforcement, professional recording, television, conferencing and other demanding sound pickup situations UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Small-diameter UniPoint capsule near boundary eliminates phase distortion and delivers clear, high-output performance Heavy die-cast case and silicon foam bottom pad minimize coupling of surface vibration to the microphone Low-profile design with low-reflectance black finish for minimum visibility Operates on battery or phantom power

Suppliers

Company
Product
Description
Supplier Links
Omnidirectional Condenser Boundary Microphone - U841A - Visual Sound, Inc.
Broomall, PA, USA
Omnidirectional Condenser Boundary Microphone
U841A
Omnidirectional Condenser Boundary Microphone U841A
Audio-Technica U.S., Inc. The U841A delivers exceptionally intelligible audio reproduction in a super-compact, low-profile design. Equipped with UniGuard™ RFI-shielding technology, this omnidirectional condenser boundary microphone is designed for clear, highly intelligible sound reinforcement, professional recording, television and conferencing in surface-mount applications. The U841A has a 360° pickup angle and operates on battery or phantom power. Designed for surface-mount applications such as high-quality sound reinforcement, professional recording, television, conferencing and other demanding sound pickup situations UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI) UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality Small-diameter UniPoint capsule near boundary eliminates phase distortion and delivers clear, high-output performance Heavy die-cast case and silicon foam bottom pad minimize coupling of surface vibration to the microphone Low-profile design with low-reflectance black finish for minimum visibility Operates on battery or phantom power

Audio-Technica U.S., Inc.

The U841A delivers exceptionally intelligible audio reproduction in a super-compact, low-profile design. Equipped with UniGuard™ RFI-shielding technology, this omnidirectional condenser boundary microphone is designed for clear, highly intelligible sound reinforcement, professional recording, television and conferencing in surface-mount applications. The U841A has a 360° pickup angle and operates on battery or phantom power.

  • Designed for surface-mount applications such as high-quality sound reinforcement, professional recording, television, conferencing and other demanding sound pickup situations
  • UniGuard™ RFI-shielding technology offers outstanding rejection of radio frequency interference (RFI)
  • UniSteep® filter provides a steep low-frequency attenuation to improve sound pickup without affecting voice quality
  • Small-diameter UniPoint capsule near boundary eliminates phase distortion and delivers clear, high-output performance
  • Heavy die-cast case and silicon foam bottom pad minimize coupling of surface vibration to the microphone
  • Low-profile design with low-reflectance black finish for minimum visibility
  • Operates on battery or phantom power
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number U841A
Product Name Omnidirectional Condenser Boundary Microphone
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Digital Microphone - WM7236 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details