Visual Sound, Inc. Power Supply 24VDC 2500mA TSD-PS24V2500MA

Description
Atlas Sound Power Supplies for the Atlas Sound Time Saving Devices are available separately. One 24V power supply can supply power to up to six TSDs when used with the TSD-DCPD or TSD-DCPDV power distribution units. This helps remove rack clutter, free up power strip space, and comply with energy saving standards for efficient power management. Available in 250mA, 500mA, and 2500mA versions. Global input voltage Compact design Designed to support multiple TSD's up to 2500ma
Description
Atlas Sound Power Supplies for the Atlas Sound Time Saving Devices are available separately. One 24V power supply can supply power to up to six TSDs when used with the TSD-DCPD or TSD-DCPDV power distribution units. This helps remove rack clutter, free up power strip space, and comply with energy saving standards for efficient power management. Available in 250mA, 500mA, and 2500mA versions. Global input voltage Compact design Designed to support multiple TSD's up to 2500ma

Suppliers

Company
Product
Description
Supplier Links
Power Supply 24VDC 2500mA - TSD-PS24V2500MA - Visual Sound, Inc.
Broomall, PA, USA
Power Supply 24VDC 2500mA
TSD-PS24V2500MA
Power Supply 24VDC 2500mA TSD-PS24V2500MA
Atlas Sound Power Supplies for the Atlas Sound Time Saving Devices are available separately. One 24V power supply can supply power to up to six TSDs when used with the TSD-DCPD or TSD-DCPDV power distribution units. This helps remove rack clutter, free up power strip space, and comply with energy saving standards for efficient power management. Available in 250mA, 500mA, and 2500mA versions. Global input voltage Compact design Designed to support multiple TSD's up to 2500ma

Atlas Sound

Power Supplies for the Atlas Sound Time Saving Devices are available separately. One 24V power supply can supply power to up to six TSDs when used with the TSD-DCPD or TSD-DCPDV power distribution units. This helps remove rack clutter, free up power strip space, and comply with energy saving standards for efficient power management. Available in 250mA, 500mA, and 2500mA versions.

  • Global input voltage
  • Compact design
  • Designed to support multiple TSD's up to 2500ma
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number TSD-PS24V2500MA
Product Name Power Supply 24VDC 2500mA
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00123 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 1920-1190-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.4200 kwatts
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details