Visual Sound, Inc. TS910M Transmitter TS910M Transmitter

Description
beyerdynamic, Inc. UHF pocket transmitter for Opus 910 wireless systems, metal housing Designed for use either on tour or in fixed installations, the Opus 910 professional UHF wireless system offers the highest levels of reliability, audio and transmission quality and a package of features that is unique in its class. A wide selection of receivers, transmitters and interchangeable microphones heads are available for the system, plus an extensive range of accessories and the option for PC control for advanced system set-up. The receivers's UHF bandwidth of 72 MHz offers up to 2880 selectable frequencies per frequency range plus an automatic channel targeting function (ACT), making the system both future-proof and highly flexible, regardless of the venue it is used in. The system is offered in different frequency ranges between 502 MHz and 790 MHz. (Further frequency ranges on request) Three receivers (single, double and quad channel) are available, each offering 2880 freely selectable UHF frequencies per frequency range and a number of pre-programmed frequency groups to ease the set up of multi-channel systems. There are two ergonomically designed handheld transmitters available. The handheld transmitters feature a 36 MHz UHF bandwidth to reduce the number and strength of intermodulation products, guaranteeing optimum HF performance even in large multi-channel systems and difficult environmental conditions. In order to maximise the flexibility of the Opus 910 system, both handheld transmitters can be combined with five top quality interchangeable microphone heads. The TS 910 M (with metal housing) and TS 910 C (with plastic housing and charging contacts) pocket transmitters have been designed for use with clip-on lavalier and headset microphones.
Description
beyerdynamic, Inc. UHF pocket transmitter for Opus 910 wireless systems, metal housing Designed for use either on tour or in fixed installations, the Opus 910 professional UHF wireless system offers the highest levels of reliability, audio and transmission quality and a package of features that is unique in its class. A wide selection of receivers, transmitters and interchangeable microphones heads are available for the system, plus an extensive range of accessories and the option for PC control for advanced system set-up. The receivers's UHF bandwidth of 72 MHz offers up to 2880 selectable frequencies per frequency range plus an automatic channel targeting function (ACT), making the system both future-proof and highly flexible, regardless of the venue it is used in. The system is offered in different frequency ranges between 502 MHz and 790 MHz. (Further frequency ranges on request) Three receivers (single, double and quad channel) are available, each offering 2880 freely selectable UHF frequencies per frequency range and a number of pre-programmed frequency groups to ease the set up of multi-channel systems. There are two ergonomically designed handheld transmitters available. The handheld transmitters feature a 36 MHz UHF bandwidth to reduce the number and strength of intermodulation products, guaranteeing optimum HF performance even in large multi-channel systems and difficult environmental conditions. In order to maximise the flexibility of the Opus 910 system, both handheld transmitters can be combined with five top quality interchangeable microphone heads. The TS 910 M (with metal housing) and TS 910 C (with plastic housing and charging contacts) pocket transmitters have been designed for use with clip-on lavalier and headset microphones.

Suppliers

Company
Product
Description
Supplier Links
TS910M Transmitter - TS910M Transmitter - Visual Sound, Inc.
Broomall, PA, USA
TS910M Transmitter
TS910M Transmitter
TS910M Transmitter TS910M Transmitter
beyerdynamic, Inc. UHF pocket transmitter for Opus 910 wireless systems, metal housing Designed for use either on tour or in fixed installations, the Opus 910 professional UHF wireless system offers the highest levels of reliability, audio and transmission quality and a package of features that is unique in its class. A wide selection of receivers, transmitters and interchangeable microphones heads are available for the system, plus an extensive range of accessories and the option for PC control for advanced system set-up. The receivers's UHF bandwidth of 72 MHz offers up to 2880 selectable frequencies per frequency range plus an automatic channel targeting function (ACT), making the system both future-proof and highly flexible, regardless of the venue it is used in. The system is offered in different frequency ranges between 502 MHz and 790 MHz. (Further frequency ranges on request) Three receivers (single, double and quad channel) are available, each offering 2880 freely selectable UHF frequencies per frequency range and a number of pre-programmed frequency groups to ease the set up of multi-channel systems. There are two ergonomically designed handheld transmitters available. The handheld transmitters feature a 36 MHz UHF bandwidth to reduce the number and strength of intermodulation products, guaranteeing optimum HF performance even in large multi-channel systems and difficult environmental conditions. In order to maximise the flexibility of the Opus 910 system, both handheld transmitters can be combined with five top quality interchangeable microphone heads. The TS 910 M (with metal housing) and TS 910 C (with plastic housing and charging contacts) pocket transmitters have been designed for use with clip-on lavalier and headset microphones.

beyerdynamic, Inc.

UHF pocket transmitter for Opus 910 wireless systems, metal housing

Designed for use either on tour or in fixed installations, the Opus 910 professional UHF wireless system offers the highest levels of reliability, audio and transmission quality and a package of features that is unique in its class. A wide selection of receivers, transmitters and interchangeable microphones heads are available for the system, plus an extensive range of accessories and the option for PC control for advanced system set-up. The receivers's UHF bandwidth of 72 MHz offers up to 2880 selectable frequencies per frequency range plus an automatic channel targeting function (ACT), making the system both future-proof and highly flexible, regardless of the venue it is used in. The system is offered in different frequency ranges between 502 MHz and 790 MHz. (Further frequency ranges on request) Three receivers (single, double and quad channel) are available, each offering 2880 freely selectable UHF frequencies per frequency range and a number of pre-programmed frequency groups to ease the set up of multi-channel systems. There are two ergonomically designed handheld transmitters available. The handheld transmitters feature a 36 MHz UHF bandwidth to reduce the number and strength of intermodulation products, guaranteeing optimum HF performance even in large multi-channel systems and difficult environmental conditions. In order to maximise the flexibility of the Opus 910 system, both handheld transmitters can be combined with five top quality interchangeable microphone heads. The TS 910 M (with metal housing) and TS 910 C (with plastic housing and charging contacts) pocket transmitters have been designed for use with clip-on lavalier and headset microphones.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number TS910M Transmitter
Product Name TS910M Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details