Visual Sound, Inc. Cinema Two-way System TS550D-LX

Description
Electro-Voice The TS550D-LX is a large-format, two-way system with very high power handling capability for large rooms. Biamped operation only. THX® approved.
Description
Electro-Voice The TS550D-LX is a large-format, two-way system with very high power handling capability for large rooms. Biamped operation only. THX® approved.

Suppliers

Company
Product
Description
Supplier Links
Cinema Two-way System - TS550D-LX - Visual Sound, Inc.
Broomall, PA, USA
Cinema Two-way System
TS550D-LX
Cinema Two-way System TS550D-LX
Electro-Voice The TS550D-LX is a large-format, two-way system with very high power handling capability for large rooms. Biamped operation only. THX® approved.

Electro-Voice

The TS550D-LX is a large-format, two-way system with very high power handling capability for large rooms. Biamped operation only. THX® approved.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TS550D-LX
Product Name Cinema Two-way System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4635824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1224-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.31 g (0.01 oz)
View Details
2 suppliers