Visual Sound, Inc. Speaker Stand TS50

Description
Samson Technologies Corp. *Telescoping mounting pole speaker stand fits standard 1-3/8 inch pole receptacles. *Telescoping mounting pole speaker stand *Solid steel construction *Fits standard 1-3/8 inch pole receptacles *Compact size folds down for easy transportation
Description
Samson Technologies Corp. *Telescoping mounting pole speaker stand fits standard 1-3/8 inch pole receptacles. *Telescoping mounting pole speaker stand *Solid steel construction *Fits standard 1-3/8 inch pole receptacles *Compact size folds down for easy transportation

Suppliers

Company
Product
Description
Supplier Links
Speaker Stand - TS50 - Visual Sound, Inc.
Broomall, PA, USA
Speaker Stand
TS50
Speaker Stand TS50
Samson Technologies Corp. *Telescoping mounting pole speaker stand fits standard 1-3/8 inch pole receptacles. *Telescoping mounting pole speaker stand *Solid steel construction *Fits standard 1-3/8 inch pole receptacles *Compact size folds down for easy transportation

Samson Technologies Corp.

*Telescoping mounting pole speaker stand fits standard 1-3/8 inch pole receptacles.

*Telescoping mounting pole speaker stand *Solid steel construction *Fits standard 1-3/8 inch pole receptacles *Compact size folds down for easy transportation

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TS50
Product Name Speaker Stand
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 8158747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
Energy Power™ 10 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 40 to 150 Hz
Weight 6802.72 g (240.00 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details