Visual Sound, Inc. Heavy Duty Speaker Stand TS100

Description
Samson Technologies Corp. Sturdy and lightweight this Aluminum stand is ideal for a variety of PA speakers. *Light-weight aluminum construction *Adjustable, up to 6 feet in height *13/8 inch diameter pole fits virtually all PA speakers *110 lb/50 kg handling capacity (per stand)
Description
Samson Technologies Corp. Sturdy and lightweight this Aluminum stand is ideal for a variety of PA speakers. *Light-weight aluminum construction *Adjustable, up to 6 feet in height *13/8 inch diameter pole fits virtually all PA speakers *110 lb/50 kg handling capacity (per stand)

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Speaker Stand - TS100 - Visual Sound, Inc.
Broomall, PA, USA
Heavy Duty Speaker Stand
TS100
Heavy Duty Speaker Stand TS100
Samson Technologies Corp. Sturdy and lightweight this Aluminum stand is ideal for a variety of PA speakers. *Light-weight aluminum construction *Adjustable, up to 6 feet in height *13/8 inch diameter pole fits virtually all PA speakers *110 lb/50 kg handling capacity (per stand)

Samson Technologies Corp.

Sturdy and lightweight this Aluminum stand is ideal for a variety of PA speakers. *Light-weight aluminum construction *Adjustable, up to 6 feet in height *13/8 inch diameter pole fits virtually all PA speakers *110 lb/50 kg handling capacity (per stand)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TS100
Product Name Heavy Duty Speaker Stand
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 400 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details