Visual Sound, Inc. 15-inch Two-Way, Full-Range Passive Theater Stage System TS-992M

Description
Electro-Voice 15" Two-Way, Full-Range Passive Theater Stage System *Only 10 in. (254 mm) deep overall *For use in small to medium sized rooms up to 45,000 cu.ft (1,274 cu.m) with stage-to-last-row distances up to 40 ft (12 m) *Digital Dynamics Capable - DH2T compression driver and EV-15G 15-in. woofer are highly resistant to long-term mechanical fatigue *Wideband response - 32-18,000 Hz *90° x 50° coverage pattern *Horn mounting bracket allows 180° of horizontal aiming and +/-15° of vertical aiming *Input panel on top of LF system for convenient installation Only 10 in. (254 mm) deep overall For use in small to medium sized rooms up to 45,000 cu.ft (1,274 cu.m) with stage-to-last-row distances up to 40 ft (12 m) Digital Dynamics Capable - DH2T compression driver and EV-15G 15-in. woofer are highly resistant to long-term mechanical fatigue Wideband response - 32-18,000 Hz 90° x 50° coverage pattern Horn mounting bracket allows 180° of horizontal aiming and +/-15° of vertical aiming Input panel on top of LF system for convenient installation
Description
Electro-Voice 15" Two-Way, Full-Range Passive Theater Stage System *Only 10 in. (254 mm) deep overall *For use in small to medium sized rooms up to 45,000 cu.ft (1,274 cu.m) with stage-to-last-row distances up to 40 ft (12 m) *Digital Dynamics Capable - DH2T compression driver and EV-15G 15-in. woofer are highly resistant to long-term mechanical fatigue *Wideband response - 32-18,000 Hz *90° x 50° coverage pattern *Horn mounting bracket allows 180° of horizontal aiming and +/-15° of vertical aiming *Input panel on top of LF system for convenient installation Only 10 in. (254 mm) deep overall For use in small to medium sized rooms up to 45,000 cu.ft (1,274 cu.m) with stage-to-last-row distances up to 40 ft (12 m) Digital Dynamics Capable - DH2T compression driver and EV-15G 15-in. woofer are highly resistant to long-term mechanical fatigue Wideband response - 32-18,000 Hz 90° x 50° coverage pattern Horn mounting bracket allows 180° of horizontal aiming and +/-15° of vertical aiming Input panel on top of LF system for convenient installation

Suppliers

Company
Product
Description
Supplier Links
15-inch Two-Way, Full-Range Passive Theater Stage System - TS-992M - Visual Sound, Inc.
Broomall, PA, USA
15-inch Two-Way, Full-Range Passive Theater Stage System
TS-992M
15-inch Two-Way, Full-Range Passive Theater Stage System TS-992M
Electro-Voice 15" Two-Way, Full-Range Passive Theater Stage System *Only 10 in. (254 mm) deep overall *For use in small to medium sized rooms up to 45,000 cu.ft (1,274 cu.m) with stage-to-last-row distances up to 40 ft (12 m) *Digital Dynamics Capable - DH2T compression driver and EV-15G 15-in. woofer are highly resistant to long-term mechanical fatigue *Wideband response - 32-18,000 Hz *90° x 50° coverage pattern *Horn mounting bracket allows 180° of horizontal aiming and +/-15° of vertical aiming *Input panel on top of LF system for convenient installation Only 10 in. (254 mm) deep overall For use in small to medium sized rooms up to 45,000 cu.ft (1,274 cu.m) with stage-to-last-row distances up to 40 ft (12 m) Digital Dynamics Capable - DH2T compression driver and EV-15G 15-in. woofer are highly resistant to long-term mechanical fatigue Wideband response - 32-18,000 Hz 90° x 50° coverage pattern Horn mounting bracket allows 180° of horizontal aiming and +/-15° of vertical aiming Input panel on top of LF system for convenient installation

Electro-Voice

15" Two-Way, Full-Range Passive Theater Stage System

*Only 10 in. (254 mm) deep overall
*For use in small to medium sized rooms up to 45,000 cu.ft (1,274 cu.m) with stage-to-last-row distances up to 40 ft (12 m)
*Digital Dynamics Capable - DH2T compression driver and EV-15G 15-in. woofer are highly resistant to long-term mechanical fatigue
*Wideband response - 32-18,000 Hz
*90° x 50° coverage pattern
*Horn mounting bracket allows 180° of horizontal aiming and +/-15° of vertical aiming
*Input panel on top of LF system for convenient installation

  • Only 10 in. (254 mm) deep overall
  • For use in small to medium sized rooms up to 45,000 cu.ft (1,274 cu.m) with stage-to-last-row distances up to 40 ft (12 m)
  • Digital Dynamics Capable - DH2T compression driver and EV-15G 15-in. woofer are highly resistant to long-term mechanical fatigue
  • Wideband response - 32-18,000 Hz
  • 90° x 50° coverage pattern
  • Horn mounting bracket allows 180° of horizontal aiming and +/-15° of vertical aiming
  • Input panel on top of LF system for convenient installation
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TS-992M
Product Name 15-inch Two-Way, Full-Range Passive Theater Stage System
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speaker Drivers - 4318434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
V-Mini Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details