Visual Sound, Inc. 6 1/2" + 1" HF, 2-Way Complex Conic Loudspeaker System TRX61

Description
Renkus-Heinz, Inc.. TRX Series loudspeakers use advanced technology and application -driven engineering to bring live sound closer to the ultimate reference point: reality. Versatile enclosure designs, combined with a wide range of mounting options and associated hardware, provide unrestricted flexibility for both portable and installed applications. Wherever audiences and operators demand superior performance and ease of use, TRX Series loudspeakers are the choice for unequalled value.
Description
Renkus-Heinz, Inc.. TRX Series loudspeakers use advanced technology and application -driven engineering to bring live sound closer to the ultimate reference point: reality. Versatile enclosure designs, combined with a wide range of mounting options and associated hardware, provide unrestricted flexibility for both portable and installed applications. Wherever audiences and operators demand superior performance and ease of use, TRX Series loudspeakers are the choice for unequalled value.

Suppliers

Company
Product
Description
Supplier Links
6 1/2
Broomall, PA, USA
6 1/2" + 1" HF, 2-Way Complex Conic Loudspeaker System
TRX61
6 1/2" + 1" HF, 2-Way Complex Conic Loudspeaker System TRX61
Renkus-Heinz, Inc.. TRX Series loudspeakers use advanced technology and application -driven engineering to bring live sound closer to the ultimate reference point: reality. Versatile enclosure designs, combined with a wide range of mounting options and associated hardware, provide unrestricted flexibility for both portable and installed applications. Wherever audiences and operators demand superior performance and ease of use, TRX Series loudspeakers are the choice for unequalled value.

Renkus-Heinz, Inc..

TRX Series loudspeakers use advanced technology and application -driven engineering to bring live sound closer to the ultimate reference point: reality.

Versatile enclosure designs, combined with a wide range of mounting options and associated hardware, provide unrestricted flexibility for both portable and installed applications. Wherever audiences and operators demand superior performance and ease of use, TRX Series loudspeakers are the choice for unequalled value.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number TRX61
Product Name 6 1/2" + 1" HF, 2-Way Complex Conic Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speaker Drivers - 6284709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
RC-Micro 5.1 Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details