Visual Sound, Inc. Large Folding Portable Screen, With Extra Rigid Truss-Style Frame Truss-Style Cinefold

Description
Draper, Inc. Truss-Style Cinefold. Large folding portable screen, with extra rigid truss-style frame. Frames and legs constructed of parallel sections of 1" square silver powder coated tubing, arc welded to form a 6" wide truss. Special frame stiffener is attached at every horizontal hinge. New scratch-resistant finish in silver powder coat. Black powder coat finish is also available. Frames and legs constructed of parallel sections of 1" square silver powder coated tubing, arc welded to form a 6" wide truss. Assembly is quick and easy with handy cranks. Includes truss frame and legs, snap-on-surface with protective soft case, heavy-duty leg stabilizers and frame stiffeners. Formats available for NTSC or HDTV video or general AV use. Includes rugged, molded polyethylene carrying cases with wheels. Custom sizes available. Warranted for one year against defects in materials and workmanship.
Description
Draper, Inc. Truss-Style Cinefold. Large folding portable screen, with extra rigid truss-style frame. Frames and legs constructed of parallel sections of 1" square silver powder coated tubing, arc welded to form a 6" wide truss. Special frame stiffener is attached at every horizontal hinge. New scratch-resistant finish in silver powder coat. Black powder coat finish is also available. Frames and legs constructed of parallel sections of 1" square silver powder coated tubing, arc welded to form a 6" wide truss. Assembly is quick and easy with handy cranks. Includes truss frame and legs, snap-on-surface with protective soft case, heavy-duty leg stabilizers and frame stiffeners. Formats available for NTSC or HDTV video or general AV use. Includes rugged, molded polyethylene carrying cases with wheels. Custom sizes available. Warranted for one year against defects in materials and workmanship.

Suppliers

Company
Product
Description
Supplier Links
Large Folding Portable Screen, With Extra Rigid Truss-Style Frame - Truss-Style Cinefold - Visual Sound, Inc.
Broomall, PA, USA
Large Folding Portable Screen, With Extra Rigid Truss-Style Frame
Truss-Style Cinefold
Large Folding Portable Screen, With Extra Rigid Truss-Style Frame Truss-Style Cinefold
Draper, Inc. Truss-Style Cinefold. Large folding portable screen, with extra rigid truss-style frame. Frames and legs constructed of parallel sections of 1" square silver powder coated tubing, arc welded to form a 6" wide truss. Special frame stiffener is attached at every horizontal hinge. New scratch-resistant finish in silver powder coat. Black powder coat finish is also available. Frames and legs constructed of parallel sections of 1" square silver powder coated tubing, arc welded to form a 6" wide truss. Assembly is quick and easy with handy cranks. Includes truss frame and legs, snap-on-surface with protective soft case, heavy-duty leg stabilizers and frame stiffeners. Formats available for NTSC or HDTV video or general AV use. Includes rugged, molded polyethylene carrying cases with wheels. Custom sizes available. Warranted for one year against defects in materials and workmanship.

Draper, Inc.

Truss-Style Cinefold. Large folding portable screen, with extra rigid truss-style frame. Frames and legs constructed of parallel sections of 1" square silver powder coated tubing, arc welded to form a 6" wide truss. Special frame stiffener is attached at every horizontal hinge.

  • New scratch-resistant finish in silver powder coat. Black powder coat finish is also available.
  • Frames and legs constructed of parallel sections of 1" square silver powder coated tubing, arc welded to form a 6" wide truss.
  • Assembly is quick and easy with handy cranks.
  • Includes truss frame and legs, snap-on-surface with protective soft case, heavy-duty leg stabilizers and frame stiffeners.
  • Formats available for NTSC or HDTV video or general AV use.
  • Includes rugged, molded polyethylene carrying cases with wheels.
  • Custom sizes available.
  • Warranted for one year against defects in materials and workmanship.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number Truss-Style Cinefold
Product Name Large Folding Portable Screen, With Extra Rigid Truss-Style Frame
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2487341 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types FPC
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
65
Specs
Color Color
Input Types DVI; HDMI; RGB; VGA
Screen Resolution 1920 x 1080 (1080p)
View Details
 - AP-LD9687104101 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details